Newport MKS Ultrafast Laser Beamsplitter, S Polarized, 25.4 mm, 700-950 nm 10RQ00UB.2

Description
The 10RQ00UB.2 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to manage the femtosecond pulse to minimize the pulse dispersion and wavefront distortion of reflected and transmitted light. The beam splitter is for S-polarized light and is coated with UB.2 providing a 50-50 split at 45° angle of incidence from 700–950 nm. The back surface has an antireflection coating to minimize surface reflection losses and eliminate ghost images. A thin UV grade fused silica substrate, with λ/10 wavefront distortion, is used to reduce pulse dispersion from the substrate material. This 25.4 mm diameter beamsplitter is designed to minimize pulse dispersion and maximize bandwidth for beam sampling and autocorrelation measurements of ultrafast laser pulses.
Request a Quote
Description
The 10RQ00UB.2 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to manage the femtosecond pulse to minimize the pulse dispersion and wavefront distortion of reflected and transmitted light. The beam splitter is for S-polarized light and is coated with UB.2 providing a 50-50 split at 45° angle of incidence from 700–950 nm. The back surface has an antireflection coating to minimize surface reflection losses and eliminate ghost images. A thin UV grade fused silica substrate, with λ/10 wavefront distortion, is used to reduce pulse dispersion from the substrate material. This 25.4 mm diameter beamsplitter is designed to minimize pulse dispersion and maximize bandwidth for beam sampling and autocorrelation measurements of ultrafast laser pulses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrafast Laser Beamsplitter, S Polarized, 25.4 mm, 700-950 nm - 10RQ00UB.2 - Newport MKS
Irvine, CA, United States
Ultrafast Laser Beamsplitter, S Polarized, 25.4 mm, 700-950 nm
10RQ00UB.2
Ultrafast Laser Beamsplitter, S Polarized, 25.4 mm, 700-950 nm 10RQ00UB.2
The 10RQ00UB.2 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to manage the femtosecond pulse to minimize the pulse dispersion and wavefront distortion of reflected and transmitted light. The beam splitter is for S-polarized light and is coated with UB.2 providing a 50-50 split at 45° angle of incidence from 700–950 nm. The back surface has an antireflection coating to minimize surface reflection losses and eliminate ghost images. A thin UV grade fused silica substrate, with λ/10 wavefront distortion, is used to reduce pulse dispersion from the substrate material. This 25.4 mm diameter beamsplitter is designed to minimize pulse dispersion and maximize bandwidth for beam sampling and autocorrelation measurements of ultrafast laser pulses.

The 10RQ00UB.2 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to manage the femtosecond pulse to minimize the pulse dispersion and wavefront distortion of reflected and transmitted light. The beam splitter is for S-polarized light and is coated with UB.2 providing a 50-50 split at 45° angle of incidence from 700–950 nm. The back surface has an antireflection coating to minimize surface reflection losses and eliminate ghost images. A thin UV grade fused silica substrate, with λ/10 wavefront distortion, is used to reduce pulse dispersion from the substrate material. This 25.4 mm diameter beamsplitter is designed to minimize pulse dispersion and maximize bandwidth for beam sampling and autocorrelation measurements of ultrafast laser pulses.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 10RQ00UB.2
Product Name Ultrafast Laser Beamsplitter, S Polarized, 25.4 mm, 700-950 nm
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Polka Dot Beamsplitter, 25.4 mm Diameter, 250-2500 nm - PDOT-1 - Newport MKS
Specs
Beamsplitter Incidence Normal Incidence; 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/10, 1010-1550 nm - 10Q20NC.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-2 OD - 25FS02DV.2 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
Broadband Dielectric Beamsplitter, UVFS, 76.2 mm, λ/10, 480-700 nm - 30Q20BS.1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
View Details