Newport MKS UV Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 250-600 nm 40D20AL.2

Description
The 40D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflectors. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 40D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflectors. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 250-600 nm - 40D20AL.2 - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 250-600 nm
40D20AL.2
UV Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 250-600 nm 40D20AL.2
The 40D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflectors. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 40D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflectors. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 40D20AL.2
Product Name UV Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 63.5 mm, 2 arc sec, 450-10,000 nm - UBBR2.5-2S - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 450 to 10000 nm (4500 to 100000 Å)
Mirror Shape Hollow Retroreflector
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Ground - 10QM20HM.45-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Low GDD Ultrafast Mirror, 45° AOI, 50.8 mm, 700-930 nm - 20B20UF.25 - Newport MKS
Specs
Wavelength Range 700 to 930 nm (7000 to 9300 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.4 mm (0.3701 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 2.0 in. EFL, Aluminum - 50329AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 50.8 mm (2 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details