Newport MKS Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Aluminum 50332AL

Description
The 50332AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 8.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the mechanical axis, giving full access to the reflector focus area. There will be no shadowing when placing either a detector or source at the focus. Off-axis Design for Detector Applications Compared with on-axis parabolic or ellipsoidal reflectors, the off axis mirrors do not have a central hole enabling light across the entire aperture of the mirror to be focused onto a detector. Moreover, by folding the optical axis and displacing the focus away from the mechanical axis, it is easier to install baffles to block stray light from paths outside the aperture from reaching the detector. High Collection Efficiency Off axis parabolic mirrors offer similar high numerical aperture to aspheric lenses without suffering from chromatic aberration when used over extremely wide wavelength ranges. The mirrors are ideal for collecting and concentrating light onto high speed detectors, or for collimating light output from broadband incoherent sources such as LEDs or super luminescent diodes. Gold or Aluminum Reflective Coatings Two metallic reflective coating options are available. Aluminum for UV and visible applications and bare Gold for infrared applications. The models listed are catalog versions of common OEM mirror designs. Integral Mounting Base Our off-axis replicated parabolic mirrors feature an integral mounting base with the mounting hole pattern shown. Versatile Mounting UPA2-OAP is a versatile adaptor used to provide a mounting interface for Replicated Off-Axis Parabolic Mirrors. It allows mounting in three ways: vertical post mounting, horizontal post mounting, and can be mounted into any positioner that can hold a 2 in. diameter optic, such as mirror mounts, lens mounts, and rotation mounts.
Request a Quote
Description
The 50332AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 8.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the mechanical axis, giving full access to the reflector focus area. There will be no shadowing when placing either a detector or source at the focus. Off-axis Design for Detector Applications Compared with on-axis parabolic or ellipsoidal reflectors, the off axis mirrors do not have a central hole enabling light across the entire aperture of the mirror to be focused onto a detector. Moreover, by folding the optical axis and displacing the focus away from the mechanical axis, it is easier to install baffles to block stray light from paths outside the aperture from reaching the detector. High Collection Efficiency Off axis parabolic mirrors offer similar high numerical aperture to aspheric lenses without suffering from chromatic aberration when used over extremely wide wavelength ranges. The mirrors are ideal for collecting and concentrating light onto high speed detectors, or for collimating light output from broadband incoherent sources such as LEDs or super luminescent diodes. Gold or Aluminum Reflective Coatings Two metallic reflective coating options are available. Aluminum for UV and visible applications and bare Gold for infrared applications. The models listed are catalog versions of common OEM mirror designs. Integral Mounting Base Our off-axis replicated parabolic mirrors feature an integral mounting base with the mounting hole pattern shown. Versatile Mounting UPA2-OAP is a versatile adaptor used to provide a mounting interface for Replicated Off-Axis Parabolic Mirrors. It allows mounting in three ways: vertical post mounting, horizontal post mounting, and can be mounted into any positioner that can hold a 2 in. diameter optic, such as mirror mounts, lens mounts, and rotation mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Aluminum - 50332AL - Newport MKS
Irvine, CA, United States
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Aluminum
50332AL
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Aluminum 50332AL
The 50332AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 8.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the mechanical axis, giving full access to the reflector focus area. There will be no shadowing when placing either a detector or source at the focus. Off-axis Design for Detector Applications Compared with on-axis parabolic or ellipsoidal reflectors, the off axis mirrors do not have a central hole enabling light across the entire aperture of the mirror to be focused onto a detector. Moreover, by folding the optical axis and displacing the focus away from the mechanical axis, it is easier to install baffles to block stray light from paths outside the aperture from reaching the detector. High Collection Efficiency Off axis parabolic mirrors offer similar high numerical aperture to aspheric lenses without suffering from chromatic aberration when used over extremely wide wavelength ranges. The mirrors are ideal for collecting and concentrating light onto high speed detectors, or for collimating light output from broadband incoherent sources such as LEDs or super luminescent diodes. Gold or Aluminum Reflective Coatings Two metallic reflective coating options are available. Aluminum for UV and visible applications and bare Gold for infrared applications. The models listed are catalog versions of common OEM mirror designs. Integral Mounting Base Our off-axis replicated parabolic mirrors feature an integral mounting base with the mounting hole pattern shown. Versatile Mounting UPA2-OAP is a versatile adaptor used to provide a mounting interface for Replicated Off-Axis Parabolic Mirrors. It allows mounting in three ways: vertical post mounting, horizontal post mounting, and can be mounted into any positioner that can hold a 2 in. diameter optic, such as mirror mounts, lens mounts, and rotation mounts.

The 50332AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 8.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the mechanical axis, giving full access to the reflector focus area. There will be no shadowing when placing either a detector or source at the focus.

Off-axis Design for Detector Applications

Compared with on-axis parabolic or ellipsoidal reflectors, the off axis mirrors do not have a central hole enabling light across the entire aperture of the mirror to be focused onto a detector. Moreover, by folding the optical axis and displacing the focus away from the mechanical axis, it is easier to install baffles to block stray light from paths outside the aperture from reaching the detector.

High Collection Efficiency

Off axis parabolic mirrors offer similar high numerical aperture to aspheric lenses without suffering from chromatic aberration when used over extremely wide wavelength ranges. The mirrors are ideal for collecting and concentrating light onto high speed detectors, or for collimating light output from broadband incoherent sources such as LEDs or super luminescent diodes.

Gold or Aluminum Reflective Coatings

Two metallic reflective coating options are available. Aluminum for UV and visible applications and bare Gold for infrared applications. The models listed are catalog versions of common OEM mirror designs.

Integral Mounting Base

Our off-axis replicated parabolic mirrors feature an integral mounting base with the mounting hole pattern shown.


Versatile Mounting

UPA2-OAP is a versatile adaptor used to provide a mounting interface for Replicated Off-Axis Parabolic Mirrors. It allows mounting in three ways: vertical post mounting, horizontal post mounting, and can be mounted into any positioner that can hold a 2 in. diameter optic, such as mirror mounts, lens mounts, and rotation mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 50332AL
Product Name Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Aluminum
Mirror Types Parabolic Mirror
Focal Length 203 mm (8 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
Diameter/Width 38.1 mm (1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

UV Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 250-600 nm - 30D20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 225-700 nm - UBBR2.5-1UV - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 225 to 700 nm (2250 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Concave Mirror, Broadband Metallic, 12.7 mm, 50 mm Focal Length, 450-700 nm - 05DC100ER.1 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 203.2 mm,λ/10, 1030-1090 nm - 80Z20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 203 mm (7.99 inch)
View Details