Newport MKS Concave Mirror, Broadband Metallic, 12.7 mm, 50 mm Focal Length, 450-700 nm 05DC100ER.1

Description
The 05DC100ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 50 mm and coated for a wavelength range of 450-700 nm.
Request a Quote
Description
The 05DC100ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 50 mm and coated for a wavelength range of 450-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Mirror, Broadband Metallic, 12.7 mm, 50 mm Focal Length, 450-700 nm - 05DC100ER.1 - Newport MKS
Irvine, CA, United States
Concave Mirror, Broadband Metallic, 12.7 mm, 50 mm Focal Length, 450-700 nm
05DC100ER.1
Concave Mirror, Broadband Metallic, 12.7 mm, 50 mm Focal Length, 450-700 nm 05DC100ER.1
The 05DC100ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 50 mm and coated for a wavelength range of 450-700 nm.

The 05DC100ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 50 mm and coated for a wavelength range of 450-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05DC100ER.1
Product Name Concave Mirror, Broadband Metallic, 12.7 mm, 50 mm Focal Length, 450-700 nm
Focal Length 50 mm (1.97 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1252 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 25.4 mm, 250 mm Focal Length, 250-600 nm - 10DC500AL.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Elliptical Mirror, UV Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 250-600 nm - 13E20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Thickness 9.4 mm (0.3701 inch)
Mirror Shape Elliptical; Elliptical
View Details
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 996-1134 nm - 10CV00SR.50F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 996 to 1134 nm (9960 to 11340 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, High Reflector, 50.8 mm, 0-50°, 350-1100 nm, 40-20 - 20Q620BB.HR2 - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.4 mm (0.3701 inch)
View Details