Newport MKS Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, 8-32 & 1/4-20 9062-XY-PP

Description
The 9062-XY-PP Motorized Gothic-Arch Bearing Stage incorporates our Picomotor™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X and Y axes. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. These stages offer stainless-steel construction, thumbscrew locks, and 0.5 inch (12.7 mm) travel range. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. 8-32 and 1/4-20 threads
Request a Quote
Description
The 9062-XY-PP Motorized Gothic-Arch Bearing Stage incorporates our Picomotor™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X and Y axes. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. These stages offer stainless-steel construction, thumbscrew locks, and 0.5 inch (12.7 mm) travel range. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. 8-32 and 1/4-20 threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, 8-32 & 1/4-20 - 9062-XY-PP - Newport MKS
Irvine, CA, United States
Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, 8-32 & 1/4-20
9062-XY-PP
Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, 8-32 & 1/4-20 9062-XY-PP
The 9062-XY-PP Motorized Gothic-Arch Bearing Stage incorporates our Picomotor™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X and Y axes. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. These stages offer stainless-steel construction, thumbscrew locks, and 0.5 inch (12.7 mm) travel range. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. 8-32 and 1/4-20 threads

The 9062-XY-PP Motorized Gothic-Arch Bearing Stage incorporates our Picomotor™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X and Y axes. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. These stages offer stainless-steel construction, thumbscrew locks, and 0.5 inch (12.7 mm) travel range. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. 8-32 and 1/4-20 threads

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9062-XY-PP
Product Name Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, 8-32 & 1/4-20
Axis Configuration X-Y Axes
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, 1 in., Crossed Roller Bearing, XZ Pico, Y Micro - 9067-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
X Linear Stage, Peg-Joining, 0.5 in. Travel, 8-32 and 1/4-20 Threads - 460P-X-05 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details