Newport MKS Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 100 mm EFL, Uncoated 41560

Description
The 41560 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 100 mm focal length and a 190 to 2500 nm range.
Request a Quote
Description
The 41560 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 100 mm focal length and a 190 to 2500 nm range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 100 mm EFL, Uncoated - 41560 - Newport MKS
Irvine, CA, United States
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 100 mm EFL, Uncoated
41560
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 100 mm EFL, Uncoated 41560
The 41560 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 100 mm focal length and a 190 to 2500 nm range.

The 41560 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 100 mm focal length and a 190 to 2500 nm range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 41560
Product Name Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 100 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 95.8 mm (3.77 inch)
Center Thickness 6 mm (0.2362 inch)
Edge Thickness 1.8 mm (0.0709 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 60x, 2.8 mm EFL, 1050-1600 nm - 5721-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 150 mm EFL, 650-1000nm - KBX160AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 7.22 mm (0.2844 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 430-700nm - KBC010AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 150 mm FL, FS, 245-440 nm - CSX150AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details