Newport MKS Translating Optical Post, 0.5 in. Diameter, 8-32 & 1/4-20 BTP2.0

Description
The BTP2.0 0.5 in. diameter translating optical post is designed for faster, easier, and more precious height adjustment of optical components mounted on top. It provides highly stable and versatile mounting of optics, featuring a solid stainless-steel construction and an 8-32 threaded hole at the top and a 1/4-20 threaded hole at the bottom. This self-translating post allows accurate up and down movements of the optical component by rotating the adjustment collar easily done by one hand. The upper body of the post doesn't rotate when translated. When desired optical height is achieved, the integrated lock ring can lock the post in place, preventing unintended adjustment of the post.
Request a Quote
Description
The BTP2.0 0.5 in. diameter translating optical post is designed for faster, easier, and more precious height adjustment of optical components mounted on top. It provides highly stable and versatile mounting of optics, featuring a solid stainless-steel construction and an 8-32 threaded hole at the top and a 1/4-20 threaded hole at the bottom. This self-translating post allows accurate up and down movements of the optical component by rotating the adjustment collar easily done by one hand. The upper body of the post doesn't rotate when translated. When desired optical height is achieved, the integrated lock ring can lock the post in place, preventing unintended adjustment of the post.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Translating Optical Post, 0.5 in. Diameter, 8-32 & 1/4-20 - BTP2.0 - Newport MKS
Irvine, CA, United States
Translating Optical Post, 0.5 in. Diameter, 8-32 & 1/4-20
BTP2.0
Translating Optical Post, 0.5 in. Diameter, 8-32 & 1/4-20 BTP2.0
The BTP2.0 0.5 in. diameter translating optical post is designed for faster, easier, and more precious height adjustment of optical components mounted on top. It provides highly stable and versatile mounting of optics, featuring a solid stainless-steel construction and an 8-32 threaded hole at the top and a 1/4-20 threaded hole at the bottom. This self-translating post allows accurate up and down movements of the optical component by rotating the adjustment collar easily done by one hand. The upper body of the post doesn't rotate when translated. When desired optical height is achieved, the integrated lock ring can lock the post in place, preventing unintended adjustment of the post.

The BTP2.0 0.5 in. diameter translating optical post is designed for faster, easier, and more precious height adjustment of optical components mounted on top. It provides highly stable and versatile mounting of optics, featuring a solid stainless-steel construction and an 8-32 threaded hole at the top and a 1/4-20 threaded hole at the bottom. This self-translating post allows accurate up and down movements of the optical component by rotating the adjustment collar easily done by one hand. The upper body of the post doesn't rotate when translated. When desired optical height is achieved, the integrated lock ring can lock the post in place, preventing unintended adjustment of the post.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number BTP2.0
Product Name Translating Optical Post, 0.5 in. Diameter, 8-32 & 1/4-20
Mount Type Translating Optical Post
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 2.0 in. Optic Diameter, M4 - 9892-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Kinematic Base, Magnetic, 2 inch x 2.45 inch - BK-2A - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details
New Precision Lens Positioner, 2.0 in., 100 TPI XYθXθY, 80 TPI Z - LP-2B - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Piezo Mirror Mount, 1.0 in., Limit Switches, Vacuum Compatible - AG-M100LV6 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details