Newport MKS Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 450-700 nm 40D20ER.1

Description
The 40D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 40D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 40D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 40D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 450-700 nm - 40D20ER.1 - Newport MKS
Irvine, CA, United States
Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 450-700 nm
40D20ER.1
Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 450-700 nm 40D20ER.1
The 40D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 40D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 40D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 40D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 40D20ER.1
Product Name Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Borofloat, 19.05 mm, λ/10, 450-700 nm - 07D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
View Details
Ultrafast Pump Mirror, High Reflecting, 12.7 mm, Flat, 710-890 nm - 05B20UF.20 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 710 to 890 nm (7100 to 8900 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Gold Mirror Pack, Economy, Borofloat, 50.8 mm, λ/10, 650-20,000 nm, Qty 10 - 20D620ER.4-PK - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Hollow Retroreflector, Broadband, 1.0 in, 2 arc sec, 650-16,000 nm - UBBR1-2I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details