This is a 10-pack of the Economy Broadband Gold Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 50.8 mm (2.0 inch) diameter mirrors are made from 12.7 mm thick Borofloat® 33 substrate and are coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 20D620ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.
| Newport MKS | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | 20D620ER.4-PK |
| Product Name | Gold Mirror Pack, Economy, Borofloat, 50.8 mm, λ/10, 650-20,000 nm, Qty 10 |
| Wavelength Range | 650 to 20000 nm (6500 to 200000 Å) |
| Diameter/Width | 50.8 mm (2 inch) |
| Thickness | 12.7 mm (0.5000 inch) |
| Mirror Shape | Round; Round |