Newport MKS Ultrafast Pump Mirror, High Reflecting, 12.7 mm, Flat, 710-890 nm 05B20UF.20

Description
The 05B20UF.20 Ultrashort Pulses High Reflecting Pump Mirror is a precision polished, 0.5 inch (12.7 mm) diameter, flat N-BK7 substrate. It's UF.20 coating is optimized for reflection at 710 to 890 nm, and pump transmission at 488 to 532 nm. This mirror is intended for use as a high reflector while allowing transmission of an Argon or frequency doubled Nd:YAG pump laser. A modified single stack dielectric coating design features maximum bandwidth and minimum pulse dispersion. A broadband visible anti-reflection coating is deposited on the mirror's second surface to allow maximum transmission of pump laser energy in the 488 to 532 nm range.
Request a Quote
Description
The 05B20UF.20 Ultrashort Pulses High Reflecting Pump Mirror is a precision polished, 0.5 inch (12.7 mm) diameter, flat N-BK7 substrate. It's UF.20 coating is optimized for reflection at 710 to 890 nm, and pump transmission at 488 to 532 nm. This mirror is intended for use as a high reflector while allowing transmission of an Argon or frequency doubled Nd:YAG pump laser. A modified single stack dielectric coating design features maximum bandwidth and minimum pulse dispersion. A broadband visible anti-reflection coating is deposited on the mirror's second surface to allow maximum transmission of pump laser energy in the 488 to 532 nm range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrafast Pump Mirror, High Reflecting, 12.7 mm, Flat, 710-890 nm - 05B20UF.20 - Newport MKS
Irvine, CA, United States
Ultrafast Pump Mirror, High Reflecting, 12.7 mm, Flat, 710-890 nm
05B20UF.20
Ultrafast Pump Mirror, High Reflecting, 12.7 mm, Flat, 710-890 nm 05B20UF.20
The 05B20UF.20 Ultrashort Pulses High Reflecting Pump Mirror is a precision polished, 0.5 inch (12.7 mm) diameter, flat N-BK7 substrate. It's UF.20 coating is optimized for reflection at 710 to 890 nm, and pump transmission at 488 to 532 nm. This mirror is intended for use as a high reflector while allowing transmission of an Argon or frequency doubled Nd:YAG pump laser. A modified single stack dielectric coating design features maximum bandwidth and minimum pulse dispersion. A broadband visible anti-reflection coating is deposited on the mirror's second surface to allow maximum transmission of pump laser energy in the 488 to 532 nm range.

The 05B20UF.20 Ultrashort Pulses High Reflecting Pump Mirror is a precision polished, 0.5 inch (12.7 mm) diameter, flat N-BK7 substrate. It's UF.20 coating is optimized for reflection at 710 to 890 nm, and pump transmission at 488 to 532 nm. This mirror is intended for use as a high reflector while allowing transmission of an Argon or frequency doubled Nd:YAG pump laser. A modified single stack dielectric coating design features maximum bandwidth and minimum pulse dispersion. A broadband visible anti-reflection coating is deposited on the mirror's second surface to allow maximum transmission of pump laser energy in the 488 to 532 nm range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05B20UF.20
Product Name Ultrafast Pump Mirror, High Reflecting, 12.7 mm, Flat, 710-890 nm
Mirror Types Reflector
Wavelength Range 710 to 890 nm (7100 to 8900 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 9.65 mm (0.3799 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Zerodur, 50.8 mm, λ/20, 450-700 nm - 20Z40ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Elliptical Mirror, Broadband Dielectric, 46.7 x 66.04 mm, 700-950 nm - 18E20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
View Details
Aluminum Mirror, Borofloat, 19.05 mm, λ/10, 450-700 nm - 07D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
View Details
Dielectric Mirror, Broadband, 30.0 mm, 488-694 nm - 3MD20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details