The 3502-BASE is a phase-locked optical chopper system that excludes the six chopper wheels included with the full 3502 model. It includes a chopper head motor with a built-in wheel cover and a controller featuring a USB interface and front-panel display. The system supports chopping frequencies from 4 Hz to 10.65 kHz when used with compatible wheels, and can lock to an internal synthesizer or an external reference. Chopping modes include fundamental, harmonic (2 to 15), and sub-harmonic (1/2 to 1/15) operations. The chopper head uses a high-quality DC motor with a photo-interrupter for stable, low-jitter performance, and all wheels are 4.50 inch (114.3 mm) in diameter. The controller allows setting the chopping rate up to 2.00 kHz and provides reference signal outputs.
The 3502-BASE Optical Chopper provides rock-solid stability and flexibility because its chopping frequency is phase-locked to its own internal frequency synthesizer. It comes with a chopper head motor with built-in wheel cover and a controller with a USB interface. This version does not include chopper wheels, which must be ordered separately.
Complete Chopper System
The 3502 optical chopper comes complete with six chopper wheels, a chopper head motor with built-in wheel cover, and a controller with a USB interface. The 3502-BASE model excludes the six standard chopper wheels, providing a lower cost alternative with wheels ordered separately.
Chopper Head Features and Benefits
The 3502 optical chopper head features a high-quality DC motor with a built-in photo-sensor, providing persistent feedback to provide superior drift and jitter parameters during operation. The wheel cover allows for operator safety while in use, and also provides additional blocking of stray light to the photo-sensor element for improved performance. Two mounting options are available for end use: mounted directly to an optical table on its base, or at elevated positions on a 1/2"-diameter post. When mounted by its base, two set screws can be utilized for complete 360° rotation and position locking. For replacement or stand alone ordering of this chopper head, contact your Newport sales representative for part number 90083484.
Advanced Optical Chopper Controller
The front panel display of the controller allows monitoring of the chopping frequency, as well as a number of other operating parameters. Easy-to-use cursor keys provide easy adjustment of operating parameters. The chopping rate may be set from 4 Hz to 2.00 kHz, using either the internal frequency synthesizer or an external source as the reference. Chopping mode options are selectable at the fundamental, a harmonic (2 to 15), or even a sub-harmonic (1/2 to 1/15) of the reference.
Stable and Reliable Phase Locking
For stable chopping with minimum jitter and drift, the Model 3502 optical chopper uses precision photo-etched wheels mounted on a high-quality DC motor. In addition, the chopper controller has its own internal crystal-controlled frequency synthesizer and phase-locked loop for precisely locking the chopping frequency. A photo-interrupter on the chopper head monitors the chopping frequency, and the chopper controller actively stabilizes the motor speed to ensure stable chopping with a minimum of frequency drift. In internal-reference mode, the chopper controller uses its internal frequency synthesizer as the reference. When the Model 3502 is operated in external-reference mode, the chopping rate is locked to the user-provided reference from another chopper or signal source. The chopper may also be run asynchronously with the rear-panel analog-control-volta
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 3502-BASE |
| Product Name | Optical Chopper, Phase Locked, No Wheels Included |