The 883-OH is a general purpose 1 inch optic holder for the Newport photodiode detectors. Any 1inch diameter filter or lens with up to 0.35 inch thickness can be accommodated. Newport's retaining ring is included and a spare can be separately ordered. The lens side has 1.063-20 thread, and the detector side has 1.00-40 thread. Please note that Newport does not calibrate the detectors with any of these adapters implemented in them. Compatible with the following photodiode detectors: 818-xx-L, 818, 918D Series Low-Power Photodetectors, and legacy 918 Series detectors.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 883-OH |
| Product Name | Optic Holder, 1 in. Diameter, 818 & 918D Series Sensors |