Newport MKS Intermediate Adaptor Plate, 86 x 86 mm Square, PI86.01 Series 338284

Description
The 338284 Square Intermediate Adaptor Plate is 86 x 86 mm and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.
Request a Quote
Description
The 338284 Square Intermediate Adaptor Plate is 86 x 86 mm and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Intermediate Adaptor Plate, 86 x 86 mm Square, PI86.01 Series - 338284 - Newport MKS
Irvine, CA, United States
Intermediate Adaptor Plate, 86 x 86 mm Square, PI86.01 Series
338284
Intermediate Adaptor Plate, 86 x 86 mm Square, PI86.01 Series 338284
The 338284 Square Intermediate Adaptor Plate is 86 x 86 mm and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.

The 338284 Square Intermediate Adaptor Plate is 86 x 86 mm and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 338284
Product Name Intermediate Adaptor Plate, 86 x 86 mm Square, PI86.01 Series
Mount Type Intermediate Adaptor Plate
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 0.5 in. Diameter, XYZ, 100 TPI, 8-32 THD - LPXYZ-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 12.4 mm (0.4882 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Front Load, 20 mm, 2 Locking Allen-Keys - HVM-20Mi - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 20 mm (0.7874 inch)
Maximum Thickness 4 to 9.53 mm (0.1575 to 0.3752 inch)
View Details
Optical Pedestal, Clean-Passivated, 4.0 in. Height, 1 in. Diameter, 8-32 - 9961 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details