Newport MKS Kinematic Mirror Mount, Insertable, 25.4 mm A-LINE LH-1PY

Description
The A-LINE™ LH-1PY is an +/- 3-deg travel adjustable mirror mount for mounting Ø1 in. (25.4 mm) mirrors. The mount has a unique angled slot to allow it to be inserted on to the LH-GR guide rods. This feature allows the user to easily add and remove optics from the middle of a beam path with out disassembly. This mount has special threaded knobs which can be removed with the aid of a 5/64th (2-mm) hex wrench.
Request a Quote
Description
The A-LINE™ LH-1PY is an +/- 3-deg travel adjustable mirror mount for mounting Ø1 in. (25.4 mm) mirrors. The mount has a unique angled slot to allow it to be inserted on to the LH-GR guide rods. This feature allows the user to easily add and remove optics from the middle of a beam path with out disassembly. This mount has special threaded knobs which can be removed with the aid of a 5/64th (2-mm) hex wrench.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Mirror Mount, Insertable, 25.4 mm A-LINE - LH-1PY - Newport MKS
Irvine, CA, United States
Kinematic Mirror Mount, Insertable, 25.4 mm A-LINE
LH-1PY
Kinematic Mirror Mount, Insertable, 25.4 mm A-LINE LH-1PY
The A-LINE™ LH-1PY is an +/- 3-deg travel adjustable mirror mount for mounting Ø1 in. (25.4 mm) mirrors. The mount has a unique angled slot to allow it to be inserted on to the LH-GR guide rods. This feature allows the user to easily add and remove optics from the middle of a beam path with out disassembly. This mount has special threaded knobs which can be removed with the aid of a 5/64th (2-mm) hex wrench.

The A-LINE™ LH-1PY is an +/- 3-deg travel adjustable mirror mount for mounting Ø1 in. (25.4 mm) mirrors. The mount has a unique angled slot to allow it to be inserted on to the LH-GR guide rods. This feature allows the user to easily add and remove optics from the middle of a beam path with out disassembly. This mount has special threaded knobs which can be removed with the aid of a 5/64th (2-mm) hex wrench.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-1PY
Product Name Kinematic Mirror Mount, Insertable, 25.4 mm A-LINE
Mount Type Lens Holder; Adjustable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, 0.5 in., Keying Pin Holes, 3 Hex Actuators - M05-X - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Spacer, 1.0 in. Diameter, 4.0 mm Thick, Aluminum, 6-pack - LT10-SP4-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Kinematic Base, Magnetic, 1 inch Square - BK-1A - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details