Newport MKS Dielectric Mirror, ValuMax, Borofloat, 25.4 mm, 700-950 nm 10D620BD.2

Description
The 10D620BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror with a diameter of 25.4 mm, thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 25.4 mm (1.0 in.) diameter utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 700 - 950 nm. This product is also available in 10-piece saving pack .
Request a Quote
Description
The 10D620BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror with a diameter of 25.4 mm, thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 25.4 mm (1.0 in.) diameter utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 700 - 950 nm. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm, 700-950 nm - 10D620BD.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm, 700-950 nm
10D620BD.2
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm, 700-950 nm 10D620BD.2
The 10D620BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror with a diameter of 25.4 mm, thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 25.4 mm (1.0 in.) diameter utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 700 - 950 nm. This product is also available in 10-piece saving pack .

The 10D620BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror with a diameter of 25.4 mm, thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 25.4 mm (1.0 in.) diameter utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 700 - 950 nm. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D620BD.2
Product Name Dielectric Mirror, ValuMax, Borofloat, 25.4 mm, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 450-700 nm - 10D20ER.1-PF - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 250 mm Focal Length, 450-700 nm - 10DC500ER.1 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, Broadband, 152.4 mm, 488-694 nm - 60D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 152 mm (6 inch)
Thickness 23.5 mm (0.9252 inch)
View Details
Dielectric Mirror, Broadband, 25.4 mm Diameter, 700-950 nm - 10D20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details