Newport MKS Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 354.7 nm, S2 Polished 10QM20HM.40

Description
The 10QM20HM.40 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.
Request a Quote
Description
The 10QM20HM.40 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 354.7 nm, S2 Polished - 10QM20HM.40 - Newport MKS
Irvine, CA, United States
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 354.7 nm, S2 Polished
10QM20HM.40
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 354.7 nm, S2 Polished 10QM20HM.40
The 10QM20HM.40 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.

The 10QM20HM.40 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0° AOI. The back surface is polished.

UV Fused Silica Substrate

Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10QM20HM.40
Product Name Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 354.7 nm, S2 Polished
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 1030-1090nm - 20D20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm - 5124 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 5 arc sec, 400-700 nm - UBBR2.5-5 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
NIR Dielectric Mirror, 1.0 in. Diameter, 700-900 nm - 5102 - Newport MKS
Specs
Wavelength Range 700 to 900 nm (7000 to 9000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
View Details