Newport MKS Nd:YAG Harmonic Beamsplitter, 25.4 mm, 354.7 nm Refl., 532 nm Trans. 10QM20HB.32

Description
The 10QM20HB.32 High-Energy Nd:YAG Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 354.7 nm, and high transmission at 532 nm. The back surface is AR coated for 532 and 1064 nm. Our harmonic beam splitters are designed to separate Nd:YAG laser harmonics after frequency multiplication. These 25.4 mm diameter optics are precision polished select grade fused silica coated with hard refractory multilayers for high damage threshold. Harmonic beamsplitters are sometimes called Dichroic Filters or Beam Combiners.
Request a Quote
Description
The 10QM20HB.32 High-Energy Nd:YAG Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 354.7 nm, and high transmission at 532 nm. The back surface is AR coated for 532 and 1064 nm. Our harmonic beam splitters are designed to separate Nd:YAG laser harmonics after frequency multiplication. These 25.4 mm diameter optics are precision polished select grade fused silica coated with hard refractory multilayers for high damage threshold. Harmonic beamsplitters are sometimes called Dichroic Filters or Beam Combiners.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 354.7 nm Refl., 532 nm Trans. - 10QM20HB.32 - Newport MKS
Irvine, CA, United States
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 354.7 nm Refl., 532 nm Trans.
10QM20HB.32
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 354.7 nm Refl., 532 nm Trans. 10QM20HB.32
The 10QM20HB.32 High-Energy Nd:YAG Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 354.7 nm, and high transmission at 532 nm. The back surface is AR coated for 532 and 1064 nm. Our harmonic beam splitters are designed to separate Nd:YAG laser harmonics after frequency multiplication. These 25.4 mm diameter optics are precision polished select grade fused silica coated with hard refractory multilayers for high damage threshold. Harmonic beamsplitters are sometimes called Dichroic Filters or Beam Combiners.

The 10QM20HB.32 High-Energy Nd:YAG Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 354.7 nm, and high transmission at 532 nm. The back surface is AR coated for 532 and 1064 nm. Our harmonic beam splitters are designed to separate Nd:YAG laser harmonics after frequency multiplication. These 25.4 mm diameter optics are precision polished select grade fused silica coated with hard refractory multilayers for high damage threshold. Harmonic beamsplitters are sometimes called Dichroic Filters or Beam Combiners.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 10QM20HB.32
Product Name Nd:YAG Harmonic Beamsplitter, 25.4 mm, 354.7 nm Refl., 532 nm Trans.
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polka Dot Beamsplitter, 25.4 mm Diameter, 250-2500 nm - PDOT-1 - Newport MKS
Specs
Beamsplitter Incidence Normal Incidence; 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 532 nm Refl., 1064 nm Trans. - 10QM20HB.21 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details
Broadband Dielectric Beamsplitter, UVFS, 76.2 mm, λ/10, 480-700 nm - 30Q20BS.1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
View Details
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 1064 nm Refl., 532 nm Trans. - 10QM20HB.12 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details