Newport MKS Broadband Dielectric Beamsplitter, UVFS, 76.2mm, λ/10, 1290-1580 nm 30Q20BS.3

Description
The 30Q20BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/100, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.
Request a Quote
Description
The 30Q20BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/100, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband Dielectric Beamsplitter, UVFS, 76.2mm, λ/10, 1290-1580 nm - 30Q20BS.3 - Newport MKS
Irvine, CA, United States
Broadband Dielectric Beamsplitter, UVFS, 76.2mm, λ/10, 1290-1580 nm
30Q20BS.3
Broadband Dielectric Beamsplitter, UVFS, 76.2mm, λ/10, 1290-1580 nm 30Q20BS.3
The 30Q20BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/100, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.

The 30Q20BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/100, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 30Q20BS.3
Product Name Broadband Dielectric Beamsplitter, UVFS, 76.2mm, λ/10, 1290-1580 nm
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 76.2 mm (3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Beam Pick-Off Optic, 1.0 in. Diameter, N-BK7 - 5801 - Newport MKS
Specs
Beamsplitter Coating No Coating
Coating Type Uncoated
Beamsplitter Shape Circular
View Details
Dielectric Beamsplitter, Fused Silica, 76.2 mm, λ/20, 700-950 nm - 30Q40BS.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 532 nm, P-Pol - 20Q20HBS.27P - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 266 nm Refl., 532 nm Trans. - 10QM20HB.42 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details