Newport MKS UV Beamsplitter, 25.0 mm Diameter, 2.00 mm Thickness, 50R/50T ratio UVBS14-1

Description
The UVBS14-1 UV Beamspliter is a 25.0 mm diameter, 2.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is designed for UV applications covering spectral range from 250 nm to 450 nm, featuring low absorption and excellent thermal stability. The back surface of the beamsplitter has a wedge that is less than 5 arc minutes to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.
Request a Quote
Description
The UVBS14-1 UV Beamspliter is a 25.0 mm diameter, 2.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is designed for UV applications covering spectral range from 250 nm to 450 nm, featuring low absorption and excellent thermal stability. The back surface of the beamsplitter has a wedge that is less than 5 arc minutes to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Beamsplitter, 25.0 mm Diameter, 2.00 mm Thickness, 50R/50T ratio - UVBS14-1 - Newport MKS
Irvine, CA, United States
UV Beamsplitter, 25.0 mm Diameter, 2.00 mm Thickness, 50R/50T ratio
UVBS14-1
UV Beamsplitter, 25.0 mm Diameter, 2.00 mm Thickness, 50R/50T ratio UVBS14-1
The UVBS14-1 UV Beamspliter is a 25.0 mm diameter, 2.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is designed for UV applications covering spectral range from 250 nm to 450 nm, featuring low absorption and excellent thermal stability. The back surface of the beamsplitter has a wedge that is less than 5 arc minutes to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.

The UVBS14-1 UV Beamspliter is a 25.0 mm diameter, 2.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmission ratio optimized for 45° angle of incidence. This beamsplitter is designed for UV applications covering spectral range from 250 nm to 450 nm, featuring low absorption and excellent thermal stability. The back surface of the beamsplitter has a wedge that is less than 5 arc minutes to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number UVBS14-1
Product Name UV Beamsplitter, 25.0 mm Diameter, 2.00 mm Thickness, 50R/50T ratio
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Harmonic Beamsplitter, 25.4 mm, 354.7 nm Refl., 1064 nm Trans. - 10QM20HB.31 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-1 OD - 25FS01DV.1 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
Broadband Dielectric Beamsplitter, UVFS, 50.8 mm, λ/10, 700-950 nm - 20Q20BS.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
Dielectric Beamsplitter, Fused Silica, 76.2 mm, λ/20, 1290-1580 nm - 30Q40BS.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details