Newport MKS Silver Mirror, Borofloat, 76.2 mm, λ/10, 480-20,000 nm 30D20ER.2

Description
The 30D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 30D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote
Description
The 30D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 30D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, Borofloat, 76.2 mm, λ/10, 480-20,000 nm - 30D20ER.2 - Newport MKS
Irvine, CA, United States
Silver Mirror, Borofloat, 76.2 mm, λ/10, 480-20,000 nm
30D20ER.2
Silver Mirror, Borofloat, 76.2 mm, λ/10, 480-20,000 nm 30D20ER.2
The 30D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 30D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

The 30D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 30D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 30D20ER.2
Product Name Silver Mirror, Borofloat, 76.2 mm, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Metal Retroreflector, Replicated, 12.7 mm OD, 5 arc sec RBA - 50326-0505 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Shape Hollow Retroreflector
View Details
Silver Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 480-20,000 nm - 07SD520ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Rectangular / Square; Square
View Details
Dielectric Mirror, 12.7 mm, λ/10, 488-514.5 nm Laser Line - 05D20DM.5 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 450-700 nm, Qty 10 - 10D620ER.1-PK - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details