Newport MKS Elliptical Mirror, Silver, Borofloat, 33 mm x 46.7 mm, λ/10, 480-20,000 nm 13E20ER.2

Description
The 13E20ER.2 Broadband Silver Elliptical Mirror is an excellent general purpose, broadband reflectors. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 13E20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 13E20ER.2 Broadband Silver Elliptical Mirror is an excellent general purpose, broadband reflectors. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 13E20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Silver, Borofloat, 33 mm x 46.7 mm, λ/10, 480-20,000 nm - 13E20ER.2 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Silver, Borofloat, 33 mm x 46.7 mm, λ/10, 480-20,000 nm
13E20ER.2
Elliptical Mirror, Silver, Borofloat, 33 mm x 46.7 mm, λ/10, 480-20,000 nm 13E20ER.2
The 13E20ER.2 Broadband Silver Elliptical Mirror is an excellent general purpose, broadband reflectors. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 13E20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 13E20ER.2 Broadband Silver Elliptical Mirror is an excellent general purpose, broadband reflectors. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 13E20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 13E20ER.2
Product Name Elliptical Mirror, Silver, Borofloat, 33 mm x 46.7 mm, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Thickness 9.4 mm (0.3701 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 480-20,000 nm - 20DC200ER.2 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Aluminum Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 450-700 nm, Qty 10 - 05D620ER.1-PK - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Broadband SuperMirror, 0-45 deg. AOI, 25.4 mm, R>99.9%, 485-700 nm - 10CM00SB.1 - Newport MKS
Specs
Wavelength Range 485 to 700 nm (4850 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 700-950 nm - 20Z20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details