Newport MKS UV Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 250-600 nm 30D20AL.2

Description
The 30D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 30D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 250-600 nm - 30D20AL.2 - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 250-600 nm
30D20AL.2
UV Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 250-600 nm 30D20AL.2
The 30D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 30D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 30D20AL.2
Product Name UV Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Ultrafast Pump Mirror, High Reflecting, 25.4 mm, Flat, 710-890 nm - 10B20UF.20 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 710 to 890 nm (7100 to 8900 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Hollow Retroreflector, Broadband, 1.0 in, 2 arc sec, 650-16,000 nm - UBBR1-2I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 350-1100 nm - 10Q20BB.3 - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 50 mm Focal Length, 480-20,000 nm - 10DC100ER.2 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details