Newport MKS Concave Mirror, Broadband Metallic, 50 mm Focal Length, 480-20,000 nm 05DC100ER.2

Description
The 05DC100ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 50 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote
Description
The 05DC100ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 50 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Mirror, Broadband Metallic, 50 mm Focal Length, 480-20,000 nm - 05DC100ER.2 - Newport MKS
Irvine, CA, United States
Concave Mirror, Broadband Metallic, 50 mm Focal Length, 480-20,000 nm
05DC100ER.2
Concave Mirror, Broadband Metallic, 50 mm Focal Length, 480-20,000 nm 05DC100ER.2
The 05DC100ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 50 mm and coated for a wavelength range of 480-20,000 nm.

The 05DC100ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 50 mm and coated for a wavelength range of 480-20,000 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05DC100ER.2
Product Name Concave Mirror, Broadband Metallic, 50 mm Focal Length, 480-20,000 nm
Focal Length 50 mm (1.97 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1252 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Broadband Metallic, 12.5 mm Focal Length, 480-20,000 nm - 05DC25ER.2 - Newport MKS
Specs
Focal Length 12.5 mm (0.4921 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 325 nm - 10D20RM.2 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 325 nm (3250 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 996-1134 nm - 10CV00SR.50F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 996 to 1134 nm (9960 to 11340 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Silver Mirror Pack, fs Optimized, 0-45° AOI, 25.4 mm, 470-1000 nm, Qty 10 - 10B20EAG.2-PK - Newport MKS
Specs
Wavelength Range 470 to 1000 nm (4700 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details