Newport MKS Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 488-514.5 nm 10D20DM.5

Description
The 10D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 10D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 488-514.5 nm - 10D20DM.5 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 488-514.5 nm
10D20DM.5
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 488-514.5 nm 10D20DM.5
The 10D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 10D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D20DM.5
Product Name Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 488-514.5 nm
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45° , 266 nm, S2 Ground - 20QM20HM.75-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 400-700 nm - UBBR2.5-1 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 450-700 nm - 20DC200ER.1 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Silver Mirror, Economy, Borofloat, 25.4 mm, λ/10, 480-20,000 nm - 10D620ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details