Newport MKS Pressure Gauge, Mini-Convectron, 0.125 in. NPT, Non-linear Analog, 2 Relays, Tungsten Model: 275400-2-GP-T 275400-2-GP-T

Description
Overview Overview The 275400-2-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and non-linear analog output. Two set point relays are included for safety interlocking. Mini-Convectron® gauges combines the high precision convection enhanced Pirani gauge with electronics to provide a compact, convenient, reliable, and cost-saving solution for vacuum measurement from atmosphere to 10-4 Torr. With over 35 years of successful field installations, the Convectron® gauge has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron gauges take advantage of heat loss due to convection at higher pressures. This extends the range of accurate, repeatable measurement to atmosphere. These Granville-Phillips® vacuum gauges are ideal for applications where controller size and local control are critically important.
Request a Quote
Description
Overview Overview The 275400-2-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and non-linear analog output. Two set point relays are included for safety interlocking. Mini-Convectron® gauges combines the high precision convection enhanced Pirani gauge with electronics to provide a compact, convenient, reliable, and cost-saving solution for vacuum measurement from atmosphere to 10-4 Torr. With over 35 years of successful field installations, the Convectron® gauge has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron gauges take advantage of heat loss due to convection at higher pressures. This extends the range of accurate, repeatable measurement to atmosphere. These Granville-Phillips® vacuum gauges are ideal for applications where controller size and local control are critically important.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge, Mini-Convectron, 0.125 in. NPT, Non-linear Analog, 2 Relays, Tungsten Model: 275400-2-GP-T - 275400-2-GP-T - Newport MKS
Irvine, CA, United States
Pressure Gauge, Mini-Convectron, 0.125 in. NPT, Non-linear Analog, 2 Relays, Tungsten Model: 275400-2-GP-T
275400-2-GP-T
Pressure Gauge, Mini-Convectron, 0.125 in. NPT, Non-linear Analog, 2 Relays, Tungsten Model: 275400-2-GP-T 275400-2-GP-T
Overview Overview The 275400-2-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and non-linear analog output. Two set point relays are included for safety interlocking. Mini-Convectron® gauges combines the high precision convection enhanced Pirani gauge with electronics to provide a compact, convenient, reliable, and cost-saving solution for vacuum measurement from atmosphere to 10-4 Torr. With over 35 years of successful field installations, the Convectron® gauge has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron gauges take advantage of heat loss due to convection at higher pressures. This extends the range of accurate, repeatable measurement to atmosphere. These Granville-Phillips® vacuum gauges are ideal for applications where controller size and local control are critically important.

Overview

Overview

The 275400-2-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and non-linear analog output. Two set point relays are included for safety interlocking. Mini-Convectron® gauges combines the high precision convection enhanced Pirani gauge with electronics to provide a compact, convenient, reliable, and cost-saving solution for vacuum measurement from atmosphere to 10-4 Torr. With over 35 years of successful field installations, the Convectron® gauge has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron gauges take advantage of heat loss due to convection at higher pressures. This extends the range of accurate, repeatable measurement to atmosphere. These Granville-Phillips® vacuum gauges are ideal for applications where controller size and local control are critically important.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Pressure Gauges
Product Number 275400-2-GP-T
Product Name Pressure Gauge, Mini-Convectron, 0.125 in. NPT, Non-linear Analog, 2 Relays, Tungsten Model: 275400-2-GP-T
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Transducer, Cold Cathode-MicroPirani, Display, NW25 ISO-KF, RS232, 3 Relays Model: 972B-21034 - 972B-21034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Touch-screen
Sensor Technology Cold Cathode and MicroPirani™ (MEMS Thermal Conductivity)
View Details
Cold Cathode-MicroPirani-Piezo Transducer, Display, 1x10 -8 - 1500 Torr, NW25 ISO-KF, RS232, 3 Relays - 974B-21034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Touch-screen Display
Sensor Technology Cold Cathode, MicroPirani™ (MEMS Thermal Conductivity) and Piezo Differential (MEMS Diaphragm)
View Details