Newport MKS Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-4 OD 25FS04DV.4

Description
The 25FS04DV.4 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 25 mm in diameter, and coated for an OD range of 0-4.0. Newport’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to near IR wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical density is achieved by fine Inconel coating that allows the controlled linear attenuation of light beam in the designated optical density range for wide spectrum of light.
Request a Quote
Description
The 25FS04DV.4 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 25 mm in diameter, and coated for an OD range of 0-4.0. Newport’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to near IR wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical density is achieved by fine Inconel coating that allows the controlled linear attenuation of light beam in the designated optical density range for wide spectrum of light.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-4 OD - 25FS04DV.4 - Newport MKS
Irvine, CA, United States
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-4 OD
25FS04DV.4
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-4 OD 25FS04DV.4
The 25FS04DV.4 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 25 mm in diameter, and coated for an OD range of 0-4.0. Newport’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to near IR wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical density is achieved by fine Inconel coating that allows the controlled linear attenuation of light beam in the designated optical density range for wide spectrum of light.

The 25FS04DV.4 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 25 mm in diameter, and coated for an OD range of 0-4.0.
Newport’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to near IR wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical density is achieved by fine Inconel coating that allows the controlled linear attenuation of light beam in the designated optical density range for wide spectrum of light.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 25FS04DV.4
Product Name Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-4 OD
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

UV Beamsplitter, 10.0 mm Diameter, 1.00 mm Thickness, 30R/70T ratio - UVBS10-2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 10 mm (0.3937 inch)
View Details
Beam Pick-Off Optic, 1.0 in. Diameter, N-BK7 - 5801 - Newport MKS
Specs
Beamsplitter Coating No Coating
Coating Type Uncoated
Beamsplitter Shape Circular
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-4 OD - 50FS04DV.4 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 1064 nm Refl., 532 nm Trans. - 10QM20HB.12 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details