Newport MKS Dispersion Wedge, FemtoOptics, 20 x 30 mm, 0.2 mm thick, Fused Silica, Uncoated 23RQ12-02

Description
The 23RQ12-02 is an ultrathin uncoated fused silica wedge made specifically to fine tune dispersion compensation in an ultrafast optical system. The wedge is 20 x 30 mm in size with a minimum thickness of 0.2 mm and a wedge angle of 2.8◦. The transmitted wavefront error is λ/6 and scratch dig of 10-5. Special care should be taken when mounting this delicate optic. A mounted version of this optic is sold under part number 23RQ12-02-M.
Request a Quote
Description
The 23RQ12-02 is an ultrathin uncoated fused silica wedge made specifically to fine tune dispersion compensation in an ultrafast optical system. The wedge is 20 x 30 mm in size with a minimum thickness of 0.2 mm and a wedge angle of 2.8◦. The transmitted wavefront error is λ/6 and scratch dig of 10-5. Special care should be taken when mounting this delicate optic. A mounted version of this optic is sold under part number 23RQ12-02-M.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dispersion Wedge, FemtoOptics, 20 x 30 mm, 0.2 mm thick, Fused Silica, Uncoated - 23RQ12-02 - Newport MKS
Irvine, CA, United States
Dispersion Wedge, FemtoOptics, 20 x 30 mm, 0.2 mm thick, Fused Silica, Uncoated
23RQ12-02
Dispersion Wedge, FemtoOptics, 20 x 30 mm, 0.2 mm thick, Fused Silica, Uncoated 23RQ12-02
The 23RQ12-02 is an ultrathin uncoated fused silica wedge made specifically to fine tune dispersion compensation in an ultrafast optical system. The wedge is 20 x 30 mm in size with a minimum thickness of 0.2 mm and a wedge angle of 2.8◦. The transmitted wavefront error is λ/6 and scratch dig of 10-5. Special care should be taken when mounting this delicate optic. A mounted version of this optic is sold under part number 23RQ12-02-M.

The 23RQ12-02 is an ultrathin uncoated fused silica wedge made specifically to fine tune dispersion compensation in an ultrafast optical system. The wedge is 20 x 30 mm in size with a minimum thickness of 0.2 mm and a wedge angle of 2.8◦. The transmitted wavefront error is λ/6 and scratch dig of 10-5. Special care should be taken when mounting this delicate optic. A mounted version of this optic is sold under part number 23RQ12-02-M.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number 23RQ12-02
Product Name Dispersion Wedge, FemtoOptics, 20 x 30 mm, 0.2 mm thick, Fused Silica, Uncoated
Prism Type Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, N-BK7, 30mm, λ/8, Aluminum Hypotenuse, AR.14 - BRAP18-AV - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Right-Angle Prism, ValuMax, N-BK7, 12.7 mm, Aluminized Hypotenuse - BRP-12.7-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, 1064 nm - 05BR08AR.33 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, Uncoated - 05BR08 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details