The 20Z40AL.2 Broadband UV Enhanced Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
| Newport MKS | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | 20Z40AL.2 |
| Product Name | UV Aluminum Mirror, Zerodur, 50.8 mm, λ/20, 250-600 nm |
| Wavelength Range | 250 to 600 nm (2500 to 6000 Å) |
| Diameter/Width | 50.8 mm (2 inch) |
| Thickness | 12.7 mm (0.5000 inch) |
| Mirror Shape | Round; Round |