Newport MKS Gold Mirror, Zerodur, 50.8 mm, λ/10, 650-20,000 nm 20Z20ER.4

Description
The 20Z20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 20Z20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 20Z20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 20Z20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold Mirror, Zerodur, 50.8 mm, λ/10, 650-20,000 nm - 20Z20ER.4 - Newport MKS
Irvine, CA, United States
Gold Mirror, Zerodur, 50.8 mm, λ/10, 650-20,000 nm
20Z20ER.4
Gold Mirror, Zerodur, 50.8 mm, λ/10, 650-20,000 nm 20Z20ER.4
The 20Z20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 20Z20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 20Z20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 20Z20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20Z20ER.4
Product Name Gold Mirror, Zerodur, 50.8 mm, λ/10, 650-20,000 nm
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 266 nm, S2 Ground - 10QM20HM.75-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Turning Mirror, Super-Broadband, Ultrafast, 50.8 mm, P Pol, 680-1060 nm - 20Q20UF.35P - Newport MKS
Specs
Wavelength Range 680 to 1060 nm (6800 to 10600 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.4 mm (0.3701 inch)
View Details
Dielectric Mirror, 12.7 mm, λ/10, 488-514.5 nm Laser Line - 05D20DM.5 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Aluminum Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 450-700 nm - 05D20ER.1-PF - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details