Newport MKS Turning Mirror, Super-Broadband, Ultrafast, 50.8 mm, P Pol, 680-1060 nm 20Q20UF.35P

Description
The 20Q20UF.35P Super-Broadband Turning Mirrors is ideal for use with ultrashort pulses lasers as a high reflectance mirror at 45° angle of incidence for a very broadband wavelength range spanning almost 400 nm. Designed to reflect over 99.6% from 680 to 1060 nm, this mirror can be used with Spectra-Physics Spitfire® Pro or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, maximum bandwidth and minimum effect on pulse dispersion. Exhibiting ultralow phase distortion and a slightly negative GDD across the tuning range, this mirror is optimized for P polarization.
Request a Quote
Description
The 20Q20UF.35P Super-Broadband Turning Mirrors is ideal for use with ultrashort pulses lasers as a high reflectance mirror at 45° angle of incidence for a very broadband wavelength range spanning almost 400 nm. Designed to reflect over 99.6% from 680 to 1060 nm, this mirror can be used with Spectra-Physics Spitfire® Pro or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, maximum bandwidth and minimum effect on pulse dispersion. Exhibiting ultralow phase distortion and a slightly negative GDD across the tuning range, this mirror is optimized for P polarization.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Turning Mirror, Super-Broadband, Ultrafast, 50.8 mm, P Pol, 680-1060 nm - 20Q20UF.35P - Newport MKS
Irvine, CA, United States
Turning Mirror, Super-Broadband, Ultrafast, 50.8 mm, P Pol, 680-1060 nm
20Q20UF.35P
Turning Mirror, Super-Broadband, Ultrafast, 50.8 mm, P Pol, 680-1060 nm 20Q20UF.35P
The 20Q20UF.35P Super-Broadband Turning Mirrors is ideal for use with ultrashort pulses lasers as a high reflectance mirror at 45° angle of incidence for a very broadband wavelength range spanning almost 400 nm. Designed to reflect over 99.6% from 680 to 1060 nm, this mirror can be used with Spectra-Physics Spitfire® Pro or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, maximum bandwidth and minimum effect on pulse dispersion. Exhibiting ultralow phase distortion and a slightly negative GDD across the tuning range, this mirror is optimized for P polarization.

The 20Q20UF.35P Super-Broadband Turning Mirrors is ideal for use with ultrashort pulses lasers as a high reflectance mirror at 45° angle of incidence for a very broadband wavelength range spanning almost 400 nm. Designed to reflect over 99.6% from 680 to 1060 nm, this mirror can be used with Spectra-Physics Spitfire® Pro or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, maximum bandwidth and minimum effect on pulse dispersion. Exhibiting ultralow phase distortion and a slightly negative GDD across the tuning range, this mirror is optimized for P polarization.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20Q20UF.35P
Product Name Turning Mirror, Super-Broadband, Ultrafast, 50.8 mm, P Pol, 680-1060 nm
Wavelength Range 680 to 1060 nm (6800 to 10600 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.4 mm (0.3701 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Zerodur, 76.2 mm, λ/10, 450-700 nm - 30Z20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Silver Mirror, Borofloat, 12.7 mm, λ/10, 480-20,000 nm - 05D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Silver Mirror, Borofloat, 203.2 mm, λ/10, 480-20,000 nm - 80D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 203 mm (8 inch)
Thickness 29.5 mm (1.16 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 250-600 nm - 10DC50AL.2 - Newport MKS
Specs
Focal Length 25 mm (0.9843 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details