Newport MKS Dielectric Mirror, Broadband, Zerodur, 50.8 mm, λ/10, 488-694 nm 20Z20BD.1

Description
The 20Z20BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 20Z20BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, λ/10, 488-694 nm - 20Z20BD.1 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, λ/10, 488-694 nm
20Z20BD.1
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, λ/10, 488-694 nm 20Z20BD.1
The 20Z20BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 20Z20BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20Z20BD.1
Product Name Dielectric Mirror, Broadband, Zerodur, 50.8 mm, λ/10, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 1020-1050 nm - 10QM20UF.F15 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1020 to 1050 nm (10200 to 10500 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 76.2 mm, 700-950 nm - 30Z20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 4.0 in. EFL, Bare Gold - 50338AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 102 mm (4 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Silver Mirror, Zerodur, 25.4 mm, λ/10, 480-20,000 nm - 10Z20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details