Newport MKS UV Aluminum Mirror, Economy, Borofloat, 50.8 mm Square,λ/10, 250-600 nm 20SD520AL.2

Description
The 20SD520AL.2 is an Economy UV Enhanced Aluminum Broadband Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 x 50.8 mm (2.0 x 2.0 inch) square mirror is made from 12.0 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote
Description
The 20SD520AL.2 is an Economy UV Enhanced Aluminum Broadband Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 x 50.8 mm (2.0 x 2.0 inch) square mirror is made from 12.0 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, Economy, Borofloat, 50.8 mm Square,λ/10, 250-600 nm - 20SD520AL.2 - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, Economy, Borofloat, 50.8 mm Square,λ/10, 250-600 nm
20SD520AL.2
UV Aluminum Mirror, Economy, Borofloat, 50.8 mm Square,λ/10, 250-600 nm 20SD520AL.2
The 20SD520AL.2 is an Economy UV Enhanced Aluminum Broadband Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 x 50.8 mm (2.0 x 2.0 inch) square mirror is made from 12.0 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

The 20SD520AL.2 is an Economy UV Enhanced Aluminum Broadband Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 x 50.8 mm (2.0 x 2.0 inch) square mirror is made from 12.0 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20SD520AL.2
Product Name UV Aluminum Mirror, Economy, Borofloat, 50.8 mm Square,λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, Zerodur, 76.2 mm, λ/10, 480-20,000 nm - 30Z20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm, 10 arc sec RBA, Bare Gold - 50441-1010AU - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Coatings Gold; Bare Gold
View Details
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 632.8 nm - 10D20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
UV Aluminum Mirror, Borofloat, 12.7 mm, λ/10, 250-600 nm - 05D20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details