Newport MKS Dielectric Mirror, Economy, Borofloat, 12.7 mm Square, 488-694 nm 05SD520BD.1

Description
The 05SD520BD.1 is an Economy Dielectric Visible Broadband Mirror 12.7 x 12.7 mm with a flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, Economy mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 488-694 nm.
Request a Quote
Description
The 05SD520BD.1 is an Economy Dielectric Visible Broadband Mirror 12.7 x 12.7 mm with a flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, Economy mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 488-694 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Economy, Borofloat, 12.7 mm Square, 488-694 nm - 05SD520BD.1 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Economy, Borofloat, 12.7 mm Square, 488-694 nm
05SD520BD.1
Dielectric Mirror, Economy, Borofloat, 12.7 mm Square, 488-694 nm 05SD520BD.1
The 05SD520BD.1 is an Economy Dielectric Visible Broadband Mirror 12.7 x 12.7 mm with a flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, Economy mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 488-694 nm.

The 05SD520BD.1 is an Economy Dielectric Visible Broadband Mirror 12.7 x 12.7 mm with a flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, Economy mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 488-694 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05SD520BD.1
Product Name Dielectric Mirror, Economy, Borofloat, 12.7 mm Square, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

VIS Dielectric Mirror, 1.0 in. Diameter, 450-700 nm - 5101 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
View Details
Concave Mirror, Broadband Metallic, 25 mm Focal Length, 450-700 nm - 05DC50ER.1 - Newport MKS
Specs
Focal Length 25 mm (0.9843 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Broadband, 19.05 mm Diameter, 700-950 nm - 07D20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 2 arc sec RBA - 50326-1002 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Shape Hollow Retroreflector
View Details