Newport MKS Interferometer Flat, UVFS, 50.8 mm, 12.7mm Thick, λ/10, 10-5 20QB20

Description
The 20QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 2 inch (50.8 mm) diameter, 12.7 mm thick optic is polished from select UV fused silica. In order to double the utility of the optic, both faces are polished to the same λ/10 figure. Internal fringe patterns are virtually eliminated by a 30 arc min wedge between faces. Surface interferograms, that allow error mapping, are shipped with each flat.
Request a Quote
Description
The 20QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 2 inch (50.8 mm) diameter, 12.7 mm thick optic is polished from select UV fused silica. In order to double the utility of the optic, both faces are polished to the same λ/10 figure. Internal fringe patterns are virtually eliminated by a 30 arc min wedge between faces. Surface interferograms, that allow error mapping, are shipped with each flat.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interferometer Flat, UVFS, 50.8 mm, 12.7mm Thick, λ/10, 10-5 - 20QB20 - Newport MKS
Irvine, CA, United States
Interferometer Flat, UVFS, 50.8 mm, 12.7mm Thick, λ/10, 10-5
20QB20
Interferometer Flat, UVFS, 50.8 mm, 12.7mm Thick, λ/10, 10-5 20QB20
The 20QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 2 inch (50.8 mm) diameter, 12.7 mm thick optic is polished from select UV fused silica. In order to double the utility of the optic, both faces are polished to the same λ/10 figure. Internal fringe patterns are virtually eliminated by a 30 arc min wedge between faces. Surface interferograms, that allow error mapping, are shipped with each flat.

The 20QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 2 inch (50.8 mm) diameter, 12.7 mm thick optic is polished from select UV fused silica. In order to double the utility of the optic, both faces are polished to the same λ/10 figure. Internal fringe patterns are virtually eliminated by a 30 arc min wedge between faces. Surface interferograms, that allow error mapping, are shipped with each flat.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 20QB20
Product Name Interferometer Flat, UVFS, 50.8 mm, 12.7mm Thick, λ/10, 10-5
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
Window Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Sapphire, 25.00 mm Diameter, 2.30 mm Thick - SAW23 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Calcium Fluoride, 10.0 mm Dia., 1.5 mm thick, Uncoated - CAW11 - Newport MKS
Specs
Window Material Calcium Fluoride; Vacuum UV Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 25.0 mm, λ/10, 425-675 nm - FSW15AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details
Fiber Laser Protective Window, Fused Silica, 45 mm, 3.0 mm Thick, 1030-1090 nm - 634831-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details