Newport MKS Elliptical Mirror, Silver, Borofloat, 46.7 x 66 mm, λ/10, 480-20,000 nm 18E20ER.2

Description
The 18E20ER.2 Broadband Silver Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 18E20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 18E20ER.2 Broadband Silver Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 18E20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Silver, Borofloat, 46.7 x 66 mm, λ/10, 480-20,000 nm - 18E20ER.2 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Silver, Borofloat, 46.7 x 66 mm, λ/10, 480-20,000 nm
18E20ER.2
Elliptical Mirror, Silver, Borofloat, 46.7 x 66 mm, λ/10, 480-20,000 nm 18E20ER.2
The 18E20ER.2 Broadband Silver Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 18E20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 18E20ER.2 Broadband Silver Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 18E20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 18E20ER.2
Product Name Elliptical Mirror, Silver, Borofloat, 46.7 x 66 mm, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Pack, Ultra-Broadband Dielectric, 0.5 in., 0-50°, 350-1100 nm - 05Q20BB.HR2-PK - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 1064 & 532 nm, S2 Polished - 10QM20HDM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Gold Mirror, Zerodur, 50.8 mm, λ/10, 650-20,000 nm - 20Z20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Elliptical Dielectric Mirror, 33.02 x 46.7 mm, λ/10, 1030-1090 nm - 13E20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Thickness 9.4 mm (0.3701 inch)
View Details