Newport MKS Optical Beam Sampler, Broadband, UVFS, 50.8 mm, λ/10, 660-1000 nm 20Q20NC.2

Description
The 20Q20NC.2 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 660 to 1000 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.
Request a Quote
Description
The 20Q20NC.2 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 660 to 1000 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Beam Sampler, Broadband, UVFS, 50.8 mm, λ/10, 660-1000 nm - 20Q20NC.2 - Newport MKS
Irvine, CA, United States
Optical Beam Sampler, Broadband, UVFS, 50.8 mm, λ/10, 660-1000 nm
20Q20NC.2
Optical Beam Sampler, Broadband, UVFS, 50.8 mm, λ/10, 660-1000 nm 20Q20NC.2
The 20Q20NC.2 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 660 to 1000 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.

The 20Q20NC.2 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 660 to 1000 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 20Q20NC.2
Product Name Optical Beam Sampler, Broadband, UVFS, 50.8 mm, λ/10, 660-1000 nm
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Harmonic Beamsplitter, 25.4 mm, 1064 nm Refl., 532 nm Trans. - 10QM20HB.12 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details
Broadband Dielectric Beamsplitter, UVFS, 25.4 mm, λ/20, 700-950 nm - 10Q40BS.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
Ultrafast Laser Beamsplitter, S Polarized, 25.4 mm, 700-950 nm - 10RQ00UB.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Dielectric Beamsplitter, 50.8 mm, Terahertz Refl., 450-800 nm Trans. - 20TZBS02-C - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type R<2.5% @ 450-800 nm (back side)
View Details