Newport MKS Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 450-700 nm 20DC2000ER.1

Description
The 20DC2000ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 450-700 nm.
Request a Quote
Description
The 20DC2000ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 450-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 450-700 nm - 20DC2000ER.1 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 450-700 nm
20DC2000ER.1
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 450-700 nm 20DC2000ER.1
The 20DC2000ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 450-700 nm.

The 20DC2000ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 450-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20DC2000ER.1
Product Name Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 450-700 nm
Focal Length 1000 mm (39.37 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.65 mm (0.3799 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Broadband, 30.0 mm, 488-694 nm - 3MD20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details
VIS Dielectric Mirror, 0.5 in. Diameter, 450-700 nm - 5151 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 5 mm (0.1969 inch)
View Details
Concave Mirror, Broadband Metallic, 250 mm Focal Length, 250-600 nm - 05DC500AL.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Al-MgF2 - 50441-0510AL - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Coatings Al-MgF2
View Details