Newport MKS Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 450-700 nm 20DC200ER.1

Description
The 20DC200ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 450-700 nm.
Request a Quote
Description
The 20DC200ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 450-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 450-700 nm - 20DC200ER.1 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 450-700 nm
20DC200ER.1
Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 450-700 nm 20DC200ER.1
The 20DC200ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 450-700 nm.

The 20DC200ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 450-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20DC200ER.1
Product Name Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 450-700 nm
Focal Length 100 mm (3.94 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.65 mm (0.3799 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 450-700 nm - 10Z40ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Aluminum Mirror, Float Glass, 50.8 mm, 5λ, 400-10,000 nm - 20J00ER.3 - Newport MKS
Specs
Wavelength Range 400 to 10000 nm (4000 to 100000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 3.17 mm (0.1248 inch)
View Details
Concave Mirror, Broadband Metallic, 12.5 mm Focal Length, 480-20,000 nm - 05DC25ER.2 - Newport MKS
Specs
Focal Length 12.5 mm (0.4921 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 632.8 nm - 20D20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 50.8 mm (2 inch)
View Details