Newport MKS Concave Metallic Mirror, 25.4 mm, 500 mm Focal Length, 450-700 nm 10DC1000ER.1

Description
The 10DC1000ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 500 mm and coated for a wavelength range of 450-700 nm.
Request a Quote
Description
The 10DC1000ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 500 mm and coated for a wavelength range of 450-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 25.4 mm, 500 mm Focal Length, 450-700 nm - 10DC1000ER.1 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 25.4 mm, 500 mm Focal Length, 450-700 nm
10DC1000ER.1
Concave Metallic Mirror, 25.4 mm, 500 mm Focal Length, 450-700 nm 10DC1000ER.1
The 10DC1000ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 500 mm and coated for a wavelength range of 450-700 nm.

The 10DC1000ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 500 mm and coated for a wavelength range of 450-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10DC1000ER.1
Product Name Concave Metallic Mirror, 25.4 mm, 500 mm Focal Length, 450-700 nm
Focal Length 500 mm (19.69 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror Pack, Borofloat, 25.4 mm, λ/10, 480-20,000 nm, Qty 10 - 10D20ER.2-PK - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Silver Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 480-20,000 nm - 10D20ER.2-PF - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
High Energy Excimer Laser Mirror, 50.8 mm, 45°, 351-353 nm - 20QM20EM.35 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 351 to 353 nm (3510 to 3530 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
UV Aluminum Mirror, Borofloat, 19.05 mm, λ/10, 250-600 nm - 07D20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
View Details