Newport MKS Advanced Optical Power & Meter, Benchtop, Single Channel 1938-R

Description
The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics design and high-speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved. Multiple graphics, color and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope. Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data. The 1938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord. Most Advanced Optical Power and Energy Meter in The Market The all new 1938-R and 2938-R power meters, inheriting most of the advanced functions available in x936-R series, have been redesigned with the up-to-date CPU, touch screen, Android OS, and high bandwidth electronics boards. The new power meters are one of the most powerful, fast, and versatile power meters in the market. Beautifully designed user interface allows unprecedent speed of measurements along with various graphical and numerical presentation of the data. Ideal for High Speed, Modulated Light Measurements Depending on the range, x938-R power meter has up to 200 kHz bandwidth for the 818, 918D, or 819C/D series photodiode detectors. It allows up to 10 kHz rate, time-stamped data logging to the on-board memory or an external USB memory, showing more details about the characteristics of the light source. To fully utilize the high bandwidth operation, x938-R has analog output where the raw signal can be directly sent out to an oscilloscope or a DAQ (data acquisition) board. In addition, when connected to a 919E series pyroelectric sensor, every single pulse up to 25 kHz can be logged. Time-stamped Data Acquisition at up to 10 kHz Even though x936-R’s 10 kHz data measurement rate was already impressive, the new x938-R optical power meters made an improvement by adding a time stamp to the data, thereby knowing exactly when the measurements were taken. The log files can be easily set up and recorded in either the 2 GB on-board memory or on a USB thumb drive. Once the log files are created, the text data or the graphics file can be viewed within the instrument. Full Color 7” Touch Screen with Intuitive User Interface 1024 x 600 pixel high brightness, full color 7” touch screen provides the feel of using a tablet, making the menu maneuvering at one’s fingertip. With the clearly legible display, various selections of information and graphs are visually appealing and easy to read even at a distance, making the instruments more helpful in complex measurement situations. The user interface is beautifully designed so that advanced features such as advanced graphing, mathematical functions, offsetting, scaling, laser tuning, logging can easily be accessed and utilized during measurements and experiments. Seven Analog Filter and Multiple Averaging Settings With seven analog filters, ranging from 0.5 Hz to 250 kHz, and the averaging function, ranging from one second to one hour of moving average, one can configure the power meter for either the stable average power measurements of a continuous wave light source, fast tracking of a rapidly changing optical power level, or the peak-to-peak measurements of a modulated signal. The analog filter is an electronic low pass filter used to eliminate high frequency noise, while averaging allows smoothing the data by applying moving average of the obtained data. By adjusting these settings, it is possible to make stable power measurements while the beam is modulated. Trigger In and TTL Out for Synchronized Measurements X938-R power and energy meters are equipped with Trigger In and TTL Out connectors for synchronized measurements. Trigger In can be an external TTL signal, or a button available from the meter, or a computer command. TTL Out gives out either 0 V or 5 V to signal the status of the present measurement to a device connected via TTL Output. It can also be set to generate an output when the meter encounters an error such as power reading is over-range or saturated. Various Communication and Signal Out Modes For the computer communication, Ethernet, USB and RS-232 (max baud rate 115,200) are available. In addition to the aforementioned Trigger In and TTL Output, fast analog output directly coming from the analog board allows the full bandwidth available with the power meter. Multiple Background Color and Language Support With the all new 1938-R and 2938-R advanced optical power and energy meters, you can set multiple background colors and the intensity level most suitable for the laser safety goggles you are wearing. You can also choose from 9 languages to operate, including English, Chinese, German, Korean, Spanish, French, Japanese, Italian, and Russian. PMManager™ Application Software PMManager™ is a powerful application software controlling and taking measurement data. It turns a PC into a laser power multi-channel analysis workstation. The PMManager software features include: extensive graphic display of data, advanced measurement processing, data logging for future review, printing of graphs and data, and the ability to connect additional devices during active measurements. The PMManager software package includes the latest PMManager user manual, the COM object manual, the available user command lists, and automation examples written in various programming languages. Please see the PMManager Tutorial for more details regarding its capabilities.
Request a Quote Datasheet
Description
The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics design and high-speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved. Multiple graphics, color and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope. Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data. The 1938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord. Most Advanced Optical Power and Energy Meter in The Market The all new 1938-R and 2938-R power meters, inheriting most of the advanced functions available in x936-R series, have been redesigned with the up-to-date CPU, touch screen, Android OS, and high bandwidth electronics boards. The new power meters are one of the most powerful, fast, and versatile power meters in the market. Beautifully designed user interface allows unprecedent speed of measurements along with various graphical and numerical presentation of the data. Ideal for High Speed, Modulated Light Measurements Depending on the range, x938-R power meter has up to 200 kHz bandwidth for the 818, 918D, or 819C/D series photodiode detectors. It allows up to 10 kHz rate, time-stamped data logging to the on-board memory or an external USB memory, showing more details about the characteristics of the light source. To fully utilize the high bandwidth operation, x938-R has analog output where the raw signal can be directly sent out to an oscilloscope or a DAQ (data acquisition) board. In addition, when connected to a 919E series pyroelectric sensor, every single pulse up to 25 kHz can be logged. Time-stamped Data Acquisition at up to 10 kHz Even though x936-R’s 10 kHz data measurement rate was already impressive, the new x938-R optical power meters made an improvement by adding a time stamp to the data, thereby knowing exactly when the measurements were taken. The log files can be easily set up and recorded in either the 2 GB on-board memory or on a USB thumb drive. Once the log files are created, the text data or the graphics file can be viewed within the instrument. Full Color 7” Touch Screen with Intuitive User Interface 1024 x 600 pixel high brightness, full color 7” touch screen provides the feel of using a tablet, making the menu maneuvering at one’s fingertip. With the clearly legible display, various selections of information and graphs are visually appealing and easy to read even at a distance, making the instruments more helpful in complex measurement situations. The user interface is beautifully designed so that advanced features such as advanced graphing, mathematical functions, offsetting, scaling, laser tuning, logging can easily be accessed and utilized during measurements and experiments. Seven Analog Filter and Multiple Averaging Settings With seven analog filters, ranging from 0.5 Hz to 250 kHz, and the averaging function, ranging from one second to one hour of moving average, one can configure the power meter for either the stable average power measurements of a continuous wave light source, fast tracking of a rapidly changing optical power level, or the peak-to-peak measurements of a modulated signal. The analog filter is an electronic low pass filter used to eliminate high frequency noise, while averaging allows smoothing the data by applying moving average of the obtained data. By adjusting these settings, it is possible to make stable power measurements while the beam is modulated. Trigger In and TTL Out for Synchronized Measurements X938-R power and energy meters are equipped with Trigger In and TTL Out connectors for synchronized measurements. Trigger In can be an external TTL signal, or a button available from the meter, or a computer command. TTL Out gives out either 0 V or 5 V to signal the status of the present measurement to a device connected via TTL Output. It can also be set to generate an output when the meter encounters an error such as power reading is over-range or saturated. Various Communication and Signal Out Modes For the computer communication, Ethernet, USB and RS-232 (max baud rate 115,200) are available. In addition to the aforementioned Trigger In and TTL Output, fast analog output directly coming from the analog board allows the full bandwidth available with the power meter. Multiple Background Color and Language Support With the all new 1938-R and 2938-R advanced optical power and energy meters, you can set multiple background colors and the intensity level most suitable for the laser safety goggles you are wearing. You can also choose from 9 languages to operate, including English, Chinese, German, Korean, Spanish, French, Japanese, Italian, and Russian. PMManager™ Application Software PMManager™ is a powerful application software controlling and taking measurement data. It turns a PC into a laser power multi-channel analysis workstation. The PMManager software features include: extensive graphic display of data, advanced measurement processing, data logging for future review, printing of graphs and data, and the ability to connect additional devices during active measurements. The PMManager software package includes the latest PMManager user manual, the COM object manual, the available user command lists, and automation examples written in various programming languages. Please see the PMManager Tutorial for more details regarding its capabilities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Optical Power & Meter, Benchtop, Single Channel - 1938-R - Newport MKS
Irvine, CA, United States
Advanced Optical Power & Meter, Benchtop, Single Channel
1938-R
Advanced Optical Power & Meter, Benchtop, Single Channel 1938-R
The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics design and high-speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved. Multiple graphics, color and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope. Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data. The 1938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord. Most Advanced Optical Power and Energy Meter in The Market The all new 1938-R and 2938-R power meters, inheriting most of the advanced functions available in x936-R series, have been redesigned with the up-to-date CPU, touch screen, Android OS, and high bandwidth electronics boards. The new power meters are one of the most powerful, fast, and versatile power meters in the market. Beautifully designed user interface allows unprecedent speed of measurements along with various graphical and numerical presentation of the data. Ideal for High Speed, Modulated Light Measurements Depending on the range, x938-R power meter has up to 200 kHz bandwidth for the 818, 918D, or 819C/D series photodiode detectors. It allows up to 10 kHz rate, time-stamped data logging to the on-board memory or an external USB memory, showing more details about the characteristics of the light source. To fully utilize the high bandwidth operation, x938-R has analog output where the raw signal can be directly sent out to an oscilloscope or a DAQ (data acquisition) board. In addition, when connected to a 919E series pyroelectric sensor, every single pulse up to 25 kHz can be logged. Time-stamped Data Acquisition at up to 10 kHz Even though x936-R’s 10 kHz data measurement rate was already impressive, the new x938-R optical power meters made an improvement by adding a time stamp to the data, thereby knowing exactly when the measurements were taken. The log files can be easily set up and recorded in either the 2 GB on-board memory or on a USB thumb drive. Once the log files are created, the text data or the graphics file can be viewed within the instrument. Full Color 7” Touch Screen with Intuitive User Interface 1024 x 600 pixel high brightness, full color 7” touch screen provides the feel of using a tablet, making the menu maneuvering at one’s fingertip. With the clearly legible display, various selections of information and graphs are visually appealing and easy to read even at a distance, making the instruments more helpful in complex measurement situations. The user interface is beautifully designed so that advanced features such as advanced graphing, mathematical functions, offsetting, scaling, laser tuning, logging can easily be accessed and utilized during measurements and experiments. Seven Analog Filter and Multiple Averaging Settings With seven analog filters, ranging from 0.5 Hz to 250 kHz, and the averaging function, ranging from one second to one hour of moving average, one can configure the power meter for either the stable average power measurements of a continuous wave light source, fast tracking of a rapidly changing optical power level, or the peak-to-peak measurements of a modulated signal. The analog filter is an electronic low pass filter used to eliminate high frequency noise, while averaging allows smoothing the data by applying moving average of the obtained data. By adjusting these settings, it is possible to make stable power measurements while the beam is modulated. Trigger In and TTL Out for Synchronized Measurements X938-R power and energy meters are equipped with Trigger In and TTL Out connectors for synchronized measurements. Trigger In can be an external TTL signal, or a button available from the meter, or a computer command. TTL Out gives out either 0 V or 5 V to signal the status of the present measurement to a device connected via TTL Output. It can also be set to generate an output when the meter encounters an error such as power reading is over-range or saturated. Various Communication and Signal Out Modes For the computer communication, Ethernet, USB and RS-232 (max baud rate 115,200) are available. In addition to the aforementioned Trigger In and TTL Output, fast analog output directly coming from the analog board allows the full bandwidth available with the power meter. Multiple Background Color and Language Support With the all new 1938-R and 2938-R advanced optical power and energy meters, you can set multiple background colors and the intensity level most suitable for the laser safety goggles you are wearing. You can also choose from 9 languages to operate, including English, Chinese, German, Korean, Spanish, French, Japanese, Italian, and Russian. PMManager™ Application Software PMManager™ is a powerful application software controlling and taking measurement data. It turns a PC into a laser power multi-channel analysis workstation. The PMManager software features include: extensive graphic display of data, advanced measurement processing, data logging for future review, printing of graphs and data, and the ability to connect additional devices during active measurements. The PMManager software package includes the latest PMManager user manual, the COM object manual, the available user command lists, and automation examples written in various programming languages. Please see the PMManager Tutorial for more details regarding its capabilities.

The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics design and high-speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved.

Multiple graphics, color and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope.

Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data.

The 1938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord.

Most Advanced Optical Power and Energy Meter in The Market


The all new 1938-R and 2938-R power meters, inheriting most of the advanced functions available in x936-R series, have been redesigned with the up-to-date CPU, touch screen, Android OS, and high bandwidth electronics boards. The new power meters are one of the most powerful, fast, and versatile power meters in the market. Beautifully designed user interface allows unprecedent speed of measurements along with various graphical and numerical presentation of the data.


Ideal for High Speed, Modulated Light Measurements


Depending on the range, x938-R power meter has up to 200 kHz bandwidth for the 818, 918D, or 819C/D series photodiode detectors. It allows up to 10 kHz rate, time-stamped data logging to the on-board memory or an external USB memory, showing more details about the characteristics of the light source. To fully utilize the high bandwidth operation, x938-R has analog output where the raw signal can be directly sent out to an oscilloscope or a DAQ (data acquisition) board. In addition, when connected to a 919E series pyroelectric sensor, every single pulse up to 25 kHz can be logged.


Time-stamped Data Acquisition at up to 10 kHz


Even though x936-R’s 10 kHz data measurement rate was already impressive, the new x938-R optical power meters made an improvement by adding a time stamp to the data, thereby knowing exactly when the measurements were taken. The log files can be easily set up and recorded in either the 2 GB on-board memory or on a USB thumb drive. Once the log files are created, the text data or the graphics file can be viewed within the instrument.


Full Color 7” Touch Screen with Intuitive User Interface


1024 x 600 pixel high brightness, full color 7” touch screen provides the feel of using a tablet, making the menu maneuvering at one’s fingertip. With the clearly legible display, various selections of information and graphs are visually appealing and easy to read even at a distance, making the instruments more helpful in complex measurement situations. The user interface is beautifully designed so that advanced features such as advanced graphing, mathematical functions, offsetting, scaling, laser tuning, logging can easily be accessed and utilized during measurements and experiments.


Seven Analog Filter and Multiple Averaging Settings


With seven analog filters, ranging from 0.5 Hz to 250 kHz, and the averaging function, ranging from one second to one hour of moving average, one can configure the power meter for either the stable average power measurements of a continuous wave light source, fast tracking of a rapidly changing optical power level, or the peak-to-peak measurements of a modulated signal. The analog filter is an electronic low pass filter used to eliminate high frequency noise, while averaging allows smoothing the data by applying moving average of the obtained data. By adjusting these settings, it is possible to make stable power measurements while the beam is modulated.


Trigger In and TTL Out for Synchronized Measurements


X938-R power and energy meters are equipped with Trigger In and TTL Out connectors for synchronized measurements. Trigger In can be an external TTL signal, or a button available from the meter, or a computer command. TTL Out gives out either 0 V or 5 V to signal the status of the present measurement to a device connected via TTL Output. It can also be set to generate an output when the meter encounters an error such as power reading is over-range or saturated.


Various Communication and Signal Out Modes


For the computer communication, Ethernet, USB and RS-232 (max baud rate 115,200) are available. In addition to the aforementioned Trigger In and TTL Output, fast analog output directly coming from the analog board allows the full bandwidth available with the power meter.


Multiple Background Color and Language Support


With the all new 1938-R and 2938-R advanced optical power and energy meters, you can set multiple background colors and the intensity level most suitable for the laser safety goggles you are wearing. You can also choose from 9 languages to operate, including English, Chinese, German, Korean, Spanish, French, Japanese, Italian, and Russian.


PMManager™ Application Software


PMManager™ is a powerful application software controlling and taking measurement data. It turns a PC into a laser power multi-channel analysis workstation. The PMManager software features include: extensive graphic display of data, advanced measurement processing, data logging for future review, printing of graphs and data, and the ability to connect additional devices during active measurements. The PMManager software package includes the latest PMManager user manual, the COM object manual, the available user command lists, and automation examples written in various programming languages. Please see the PMManager Tutorial for more details regarding its capabilities.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Power Meters
Product Number 1938-R
Product Name Advanced Optical Power & Meter, Benchtop, Single Channel
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter, Benchtop, Dual Channel, Power and Energy, RoHS - 2936-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
View Details
Optical power meter, economical, handheld, laser power and energy - 843-R - Newport MKS
Specs
Form Factor Handheld
Display Type Digital
Output Interface 0-1 V into 100 Ω, mono audio 2.5 mm jack (included)
View Details
Advanced Optical Power & Meter, Benchtop, Dual Channel - 2938-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface User selected 1, 2, 5, or 10 V full-scale, 0.03% resolution, 100Ω impedance
View Details