Newport MKS UV Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 250-600 nm 10D20AL.2-PF

Description
The 10D20AL.2-PF Pinhole-Free Broadband UV Enhanced Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2-PF UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 10D20AL.2-PF Pinhole-Free Broadband UV Enhanced Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2-PF UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 250-600 nm - 10D20AL.2-PF - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 250-600 nm
10D20AL.2-PF
UV Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 250-600 nm 10D20AL.2-PF
The 10D20AL.2-PF Pinhole-Free Broadband UV Enhanced Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2-PF UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 10D20AL.2-PF Pinhole-Free Broadband UV Enhanced Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2-PF UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D20AL.2-PF
Product Name UV Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 1030-1090nm - 10Z20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Aluminum Mirror, Economy, Borofloat, 12.7 mm, λ/10, 450-700 nm - 05D620ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Aluminum Mirror, Borofloat, 12.7 mm, λ/10, 450-700 nm - 05D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
D-shaped Pickoff Mirror, Ø25.4 mm, Broadband Dielectric, 488-694 nm - 10DD20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape D-shaped
View Details