Newport MKS Silver Mirror, General Purpose, Borofloat, 25.4 mm, 450 - 12,000 nm 5103

Description
The 5103 General Purpose Silver Coated Mirror can be used over a broad spectral range with better than 95% reflectivity from 450 nm to beyond 12 μm. It's proprietary silver-based coating makes this 25.4 mm (1.0 inch) diameter mirror highly reflective from 0° to 45° and virtually insensitive to polarization. Protective dielectric coatings make it resistant to tarnish and oxidation. Plus it has minimal phase distortion, so it is useful for ultrafast-pulsed applications with Ti:Sapphire and other lasers.
Request a Quote
Description
The 5103 General Purpose Silver Coated Mirror can be used over a broad spectral range with better than 95% reflectivity from 450 nm to beyond 12 μm. It's proprietary silver-based coating makes this 25.4 mm (1.0 inch) diameter mirror highly reflective from 0° to 45° and virtually insensitive to polarization. Protective dielectric coatings make it resistant to tarnish and oxidation. Plus it has minimal phase distortion, so it is useful for ultrafast-pulsed applications with Ti:Sapphire and other lasers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, General Purpose, Borofloat, 25.4 mm, 450 - 12,000 nm - 5103 - Newport MKS
Irvine, CA, United States
Silver Mirror, General Purpose, Borofloat, 25.4 mm, 450 - 12,000 nm
5103
Silver Mirror, General Purpose, Borofloat, 25.4 mm, 450 - 12,000 nm 5103
The 5103 General Purpose Silver Coated Mirror can be used over a broad spectral range with better than 95% reflectivity from 450 nm to beyond 12 μm. It's proprietary silver-based coating makes this 25.4 mm (1.0 inch) diameter mirror highly reflective from 0° to 45° and virtually insensitive to polarization. Protective dielectric coatings make it resistant to tarnish and oxidation. Plus it has minimal phase distortion, so it is useful for ultrafast-pulsed applications with Ti:Sapphire and other lasers.

The 5103 General Purpose Silver Coated Mirror can be used over a broad spectral range with better than 95% reflectivity from 450 nm to beyond 12 μm. It's proprietary silver-based coating makes this 25.4 mm (1.0 inch) diameter mirror highly reflective from 0° to 45° and virtually insensitive to polarization. Protective dielectric coatings make it resistant to tarnish and oxidation. Plus it has minimal phase distortion, so it is useful for ultrafast-pulsed applications with Ti:Sapphire and other lasers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 5103
Product Name Silver Mirror, General Purpose, Borofloat, 25.4 mm, 450 - 12,000 nm
Wavelength Range 450 to 12000 nm (4500 to 120000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 1.0 in, 1 arc sec, 450-10,000 nm - UBBR1-1S - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 450 to 10000 nm (4500 to 100000 Å)
Mirror Shape Hollow Retroreflector
View Details
Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 450-700 nm - 30D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 25.4 mm, 45°, 351-353 nm - 10QM20EM.35 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 351 to 353 nm (3510 to 3530 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Mirror, Broadband Metallic, 25 mm Focal Length, 250-600 nm - 05DC50AL.2 - Newport MKS
Specs
Focal Length 25 mm (0.9843 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details