Newport MKS Elliptical Mirror, Broadband Dielectric, 46.7 x 66.04 mm, 700-950 nm 18E20BD.2

Description
The 18E20BD.2 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 18E20BD.2 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Broadband Dielectric, 46.7 x 66.04 mm, 700-950 nm - 18E20BD.2 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Broadband Dielectric, 46.7 x 66.04 mm, 700-950 nm
18E20BD.2
Elliptical Mirror, Broadband Dielectric, 46.7 x 66.04 mm, 700-950 nm 18E20BD.2
The 18E20BD.2 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.

The 18E20BD.2 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 18E20BD.2
Product Name Elliptical Mirror, Broadband Dielectric, 46.7 x 66.04 mm, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, ValuMax, Borofloat, 12.7 mm Square, 700-950 nm - 05SD520BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Rectangular / Square; Square
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 5 arc sec RBA - 50326-1005 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Shape Hollow Retroreflector
View Details
Concave Mirror, Broadband Metallic, 12.7 mm, 12.5 mm Focal Length, 450-700 nm - 05DC25ER.1 - Newport MKS
Specs
Focal Length 12.5 mm (0.4921 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 441.6 nm - 10D20DM.6 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 442 nm (4416 Å)
Diameter/Width 25.4 mm (1 inch)
View Details