Newport MKS Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 488-694 nm 05D620BD.1

Description
The 05D620BD.1 is a ValuMax® Dielectric Visible Broadband Mirror with a diameter of 12.7 mm, thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 12.7 or 25.4 mm diameters utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 488 - 694 nm.This product is also available in 10-piece saving pack .
Request a Quote
Description
The 05D620BD.1 is a ValuMax® Dielectric Visible Broadband Mirror with a diameter of 12.7 mm, thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 12.7 or 25.4 mm diameters utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 488 - 694 nm.This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 488-694 nm - 05D620BD.1 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 488-694 nm
05D620BD.1
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 488-694 nm 05D620BD.1
The 05D620BD.1 is a ValuMax® Dielectric Visible Broadband Mirror with a diameter of 12.7 mm, thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 12.7 or 25.4 mm diameters utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 488 - 694 nm.This product is also available in 10-piece saving pack .

The 05D620BD.1 is a ValuMax® Dielectric Visible Broadband Mirror with a diameter of 12.7 mm, thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 12.7 or 25.4 mm diameters utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 488 - 694 nm.This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05D620BD.1
Product Name Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45° , 266 nm, S2 Ground - 20QM20HM.75-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 2 arc sec RBA - 50326-1002 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Shape Hollow Retroreflector
View Details
Concave Mirror, Femtosecond Optimized, 75 mm FL, 25.4 mm, 600-1000 nm - 10BV15EAG.1 - Newport MKS
Specs
Focal Length 75 mm (2.95 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Aluminum Mirror, Economy, Borofloat, 50.8 mm, λ/10, 450-700 nm - 20D620ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details