Newport MKS Silver Mirror Pack, Borofloat, 12.7 mm, λ/10, 480-20,000 nm, Qty 10 05D20ER.2-PK

Description
This is a 10-pack of the very popular . Broadband Silver Mirrors. These mirrors are excellent general purpose, broadband reflectors. The 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote
Description
This is a 10-pack of the very popular . Broadband Silver Mirrors. These mirrors are excellent general purpose, broadband reflectors. The 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror Pack, Borofloat, 12.7 mm, λ/10, 480-20,000 nm, Qty 10 - 05D20ER.2-PK - Newport MKS
Irvine, CA, United States
Silver Mirror Pack, Borofloat, 12.7 mm, λ/10, 480-20,000 nm, Qty 10
05D20ER.2-PK
Silver Mirror Pack, Borofloat, 12.7 mm, λ/10, 480-20,000 nm, Qty 10 05D20ER.2-PK
This is a 10-pack of the very popular . Broadband Silver Mirrors. These mirrors are excellent general purpose, broadband reflectors. The 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

This is a 10-pack of the very popular . Broadband Silver Mirrors. These mirrors are excellent general purpose, broadband reflectors. The 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05D20ER.2-PK
Product Name Silver Mirror Pack, Borofloat, 12.7 mm, λ/10, 480-20,000 nm, Qty 10
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Elliptical Mirror, Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 450-700 nm - 18E20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
View Details
Dielectric Mirror, Broadband, 12.7 mm Diameter, 700-950 nm - 05D20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Al-MgF2 - 50441-0510AL - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Coatings Al-MgF2
View Details
VIS Dielectric Mirror, 1.0 in. Diameter, 450-700 nm - 5101 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
View Details