The 5120 UV Dielectric Mirror was designed for use with moderately powered UV and blue lasers such as argon-ion lasers. This 2.0 inch (50.8 mm) diameter Borofloat® 33 mirror has more than 99% reflectivity from 300 to 530 nm for any polarization with any angle of incidence from 0° to 45°.
| Newport MKS | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | 5120 |
| Product Name | UV Dielectric Mirror, 2.0 in. Diameter, 300-550 nm |
| Wavelength Range | 300 to 550 nm (3000 to 5500 Å) |
| Diameter/Width | 50.8 mm (2 inch) |
| Thickness | 12.5 mm (0.4921 inch) |
| Mirror Shape | Round; Round |