Newport MKS Thin Film Polarizer, Ultrafast, 14.3 x28.6 mm, Rs>99%, 785-815 nm 11B00UP.26

Description
The 11B00UP.26 thin film polarizer provides superior performance and minimum pulse dispersion in ultrafast Ti:Sapphire regenerative amplifiers. It features a polarization extinction of 95:1 over a bandwidth of 785–815 nm.
Request a Quote
Description
The 11B00UP.26 thin film polarizer provides superior performance and minimum pulse dispersion in ultrafast Ti:Sapphire regenerative amplifiers. It features a polarization extinction of 95:1 over a bandwidth of 785–815 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Polarizer, Ultrafast, 14.3 x28.6 mm, Rs>99%, 785-815 nm - 11B00UP.26 - Newport MKS
Irvine, CA, United States
Thin Film Polarizer, Ultrafast, 14.3 x28.6 mm, Rs>99%, 785-815 nm
11B00UP.26
Thin Film Polarizer, Ultrafast, 14.3 x28.6 mm, Rs>99%, 785-815 nm 11B00UP.26
The 11B00UP.26 thin film polarizer provides superior performance and minimum pulse dispersion in ultrafast Ti:Sapphire regenerative amplifiers. It features a polarization extinction of 95:1 over a bandwidth of 785–815 nm.

The 11B00UP.26 thin film polarizer provides superior performance and minimum pulse dispersion in ultrafast Ti:Sapphire regenerative amplifiers. It features a polarization extinction of 95:1 over a bandwidth of 785–815 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 11B00UP.26
Product Name Thin Film Polarizer, Ultrafast, 14.3 x28.6 mm, Rs>99%, 785-815 nm
Wavelength Range 785 to 815 nm (7850 to 8150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Coupler, 50/50, 850 nm, FC/APC Connectors - F-PMC-850-50 - Newport MKS
Specs
Wavelength Range 850 nm (8500 Å)
Insertion Loss 0.0500 dB
Return Loss -70 dB
View Details
Polarizer, 1550 nm, SM to PM, FC/PC Bulkhead Connectors. - F-ILP-2-N-SP-FP - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details
Thin Film Polarizer, High-Energy Nd:YAG, UVFS, 14.3 x 28.6 mm, 355 nm - 11Q00HP.2 - Newport MKS
Specs
Wavelength Range 355 nm (3550 Å)
Extinction Ratio 100 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 12.7 mm - 05P009AR.14 - Newport MKS
Specs
Wavelength Range 630 to 700 nm (6300 to 7000 Å)
Extinction Ratio 10000 dB
View Details