Newport MKS Dielectric Mirror, Broadband, Zerodur, 101.6 mm, λ/20, 700-950 nm 40Z40BD.2

Description
The 40Z40BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-5 surface quality.
Request a Quote
Description
The 40Z40BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, λ/20, 700-950 nm - 40Z40BD.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, λ/20, 700-950 nm
40Z40BD.2
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, λ/20, 700-950 nm 40Z40BD.2
The 40Z40BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-5 surface quality.

The 40Z40BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 40Z40BD.2
Product Name Dielectric Mirror, Broadband, Zerodur, 101.6 mm, λ/20, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 583-663 nm - 10CV00SR.30F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 583 to 663 nm (5830 to 6630 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Silver Mirror Pack, fs Optimized, 0-45° AOI, 25.4 mm, 600-1000 nm, Qty 10 - 10B20EAG.1-PK - Newport MKS
Specs
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 nm, Polished - 10QM20HM.15 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Polished - 10QM20HM.45 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 25.4 mm (1 inch)
View Details