Newport MKS UV Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 250-600 nm 10Z40AL.2

Description
The 10Z40AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote
Description
The 10Z40AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 250-600 nm - 10Z40AL.2 - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 250-600 nm
10Z40AL.2
UV Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 250-600 nm 10Z40AL.2
The 10Z40AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

The 10Z40AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Z40AL.2
Product Name UV Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

UV Aluminum Mirror, General Purpose, Borofloat, 25.4 mm, 200-700 nm - 5108 - Newport MKS
Specs
Wavelength Range 200 to 700 nm (2000 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 1030-1090nm - 10Z20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Silver Mirror Pack, Borofloat, 12.7 mm, λ/10, 480-20,000 nm, Qty 10 - 05D20ER.2-PK - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 6.0 in. EFL, Aluminum - 50331AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 152 mm (6 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details