Newport MKS Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 700-950 nm 10SD520BD.2

Description
The 10SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 25.4 x 25.4 mm square, with a thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 700-950 nm.
Request a Quote
Description
The 10SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 25.4 x 25.4 mm square, with a thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 700-950 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 700-950 nm - 10SD520BD.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 700-950 nm
10SD520BD.2
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 700-950 nm 10SD520BD.2
The 10SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 25.4 x 25.4 mm square, with a thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 700-950 nm.

The 10SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 25.4 x 25.4 mm square, with a thickness of 6.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR; and are available in 12.7, 19.05, 25.4, and 50.8 mm (0.5, 0.75, 1.0, and 2.0 in.) diameters and square sizes utilizing Borofloat® 33 substrates. This mirror has a 60-40 surface quality and is coated for 700-950 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10SD520BD.2
Product Name Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 25.4 mm, 500 mm Focal Length, 480-20,000 nm - 10DC1000ER.2 - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 2 arc sec, 650-16,000 nm - UBBR2.5-2I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details
Silver Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 480-20,000 nm, Qty 10 - 05D620ER.2-PK - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
UV Aluminum Mirror, Borofloat, 12.7 mm, λ/10, 250-600 nm - 05D20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details